Nova Analytical Systems Inc. Continuous Flue Gas Analyzer Model 7200

Description
The Nova Model 7200-1-F1 flue gas analyzer is specifically designed for use on the flue gases from combustion processes burning gaseous fuels.Sample Gas is drawn into the analyzer from the sampling probe, then pumped through a condensate removal system. Any condensate formed collects and is purged as it reaches a limit. Next, the dried sample gas is filtered again and then flows through a PTFE liquid block, calibration gas valves, pressure regulator, flow meter then on to the gas detector.The 7200-1-F1 analyzer features an electrochemical sensor, paramagnetic sensor or zirconia sensor for detecting % levels of O2, a digital readout and an output for the O2 channel. The 7200-1-F1 analyzer is multi-sample point capable (consult Nova).
Description
The Nova Model 7200-1-F1 flue gas analyzer is specifically designed for use on the flue gases from combustion processes burning gaseous fuels.Sample Gas is drawn into the analyzer from the sampling probe, then pumped through a condensate removal system. Any condensate formed collects and is purged as it reaches a limit. Next, the dried sample gas is filtered again and then flows through a PTFE liquid block, calibration gas valves, pressure regulator, flow meter then on to the gas detector.The 7200-1-F1 analyzer features an electrochemical sensor, paramagnetic sensor or zirconia sensor for detecting % levels of O2, a digital readout and an output for the O2 channel. The 7200-1-F1 analyzer is multi-sample point capable (consult Nova).

Suppliers

Company
Product
Description
Supplier Links
Continuous Flue Gas Analyzer - Model 7200 - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Continuous Flue Gas Analyzer
Model 7200
Continuous Flue Gas Analyzer Model 7200
The Nova Model 7200-1-F1 flue gas analyzer is specifically designed for use on the flue gases from combustion processes burning gaseous fuels.Sample Gas is drawn into the analyzer from the sampling probe, then pumped through a condensate removal system. Any condensate formed collects and is purged as it reaches a limit. Next, the dried sample gas is filtered again and then flows through a PTFE liquid block, calibration gas valves, pressure regulator, flow meter then on to the gas detector.The 7200-1-F1 analyzer features an electrochemical sensor, paramagnetic sensor or zirconia sensor for detecting % levels of O2, a digital readout and an output for the O2 channel. The 7200-1-F1 analyzer is multi-sample point capable (consult Nova).

The Nova Model 7200-1-F1 flue gas analyzer is specifically designed for use on the flue gases from combustion processes burning gaseous fuels.Sample Gas is drawn into the analyzer from the sampling probe, then pumped through a condensate removal system. Any condensate formed collects and is purged as it reaches a limit. Next, the dried sample gas is filtered again and then flows through a PTFE liquid block, calibration gas valves, pressure regulator, flow meter then on to the gas detector.The 7200-1-F1 analyzer features an electrochemical sensor, paramagnetic sensor or zirconia sensor for detecting % levels of O2, a digital readout and an output for the O2 channel. The 7200-1-F1 analyzer is multi-sample point capable (consult Nova).

Supplier's Site
Continuous Flue Gas Analyzer - Model 7200 - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Continuous Flue Gas Analyzer
Model 7200
Continuous Flue Gas Analyzer Model 7200
The Nova Model 7200-1-F1 flue gas analyzer is specifically designed for use on the flue gases from combustion processes burning gaseous fuels.Sample Gas is drawn into the analyzer from the sampling probe, then pumped through a condensate removal system. Any condensate formed collects and is purged as it reaches a limit. Next, the dried sample gas is filtered again and then flows through a PTFE liquid block, calibration gas valves, pressure regulator, flow meter then on to the gas detector.The 7200-1-F1 analyzer features an electrochemical sensor, paramagnetic sensor or zirconia sensor for detecting % levels of O2, a digital readout and an output for the O2 channel. The 7200-1-F1 analyzer is multi-sample point capable (consult Nova).

The Nova Model 7200-1-F1 flue gas analyzer is specifically designed for use on the flue gases from combustion processes burning gaseous fuels.Sample Gas is drawn into the analyzer from the sampling probe, then pumped through a condensate removal system. Any condensate formed collects and is purged as it reaches a limit. Next, the dried sample gas is filtered again and then flows through a PTFE liquid block, calibration gas valves, pressure regulator, flow meter then on to the gas detector.The 7200-1-F1 analyzer features an electrochemical sensor, paramagnetic sensor or zirconia sensor for detecting % levels of O2, a digital readout and an output for the O2 channel. The 7200-1-F1 analyzer is multi-sample point capable (consult Nova).

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc. Nova Analytical Systems Inc.
Product Category Gas Instruments Gas Instruments
Product Number Model 7200 Model 7200
Product Name Continuous Flue Gas Analyzer Continuous Flue Gas Analyzer
Measurement Type %Volume (optional feature); Trace (optional feature) %Volume (optional feature); Trace (optional feature)
Application Continuous Emissions Monitoring; Process Gas Continuous Emissions Monitoring; Process Gas
Gas Types Toxic (optional feature); Combustible (optional feature); CO2 (optional feature); (0-20%); CO (optional feature); (0-10000 ppm); NO (optional feature); (0-2000 ppm); NO2 (optional feature); (0-2000 ppm); NxOx (optional feature); (0-2000 ppm); O2 (optional feature); (0-25%); SO2 (optional feature); (0-5%); (Combustibles, 0-10%) Toxic (optional feature); Combustible (optional feature); CO2 (optional feature); (0-20%); CO (optional feature); (0-10000 ppm); NO (optional feature); (0-2000 ppm); NO2 (optional feature); (0-2000 ppm); NxOx (optional feature); (0-2000 ppm); O2 (optional feature); (0-25%); SO2 (optional feature); (0-5%); (Combustibles, 0-10%)
Electrical Outputs Current (optional feature) Current (optional feature)
Display Digital Digital
Unlock Full Specs
to access all available technical data

Similar Products

VOC Environmental Meter - PCE-VOC 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; (Formaldehyde (HCHO))
Instrument Type Detector
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ultrasonic Gas Leak Detector - Observer-i - MSA Safety
Specs
Measurement Type Trace; Leakage
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; Hydrocarbons; H2; Methane (CH4) / Natural Gas; (High pressure gas leaks)
View Details
Vapor Flammability Analyzer - PrevEx Model SNR702 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas; (0-100% LFL)
View Details
Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details