Nova Analytical Systems Inc. Process Analyzer for Oxygen Model 413PMN7

Description
The Nova 413 Series process analyzers utilize a long-life zirconia sensor for high accuracy detection of O2 in process gases. The sensor produces a small millivoltage output which is directly proportional to the Oxygen detected. The output is then linearized and displayed on a digital readout meter and can also be sent to an optional recorder output. The 413 can be supplied with sampling pump or pressure regulator to suit most applications. High and low range versions of this analyzer are available - denoted as models 413 and 413L respectively.
Description
The Nova 413 Series process analyzers utilize a long-life zirconia sensor for high accuracy detection of O2 in process gases. The sensor produces a small millivoltage output which is directly proportional to the Oxygen detected. The output is then linearized and displayed on a digital readout meter and can also be sent to an optional recorder output. The 413 can be supplied with sampling pump or pressure regulator to suit most applications. High and low range versions of this analyzer are available - denoted as models 413 and 413L respectively.

Suppliers

Company
Product
Description
Supplier Links
Process Analyzer for Oxygen - Model 413PMN7 - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Process Analyzer for Oxygen
Model 413PMN7
Process Analyzer for Oxygen Model 413PMN7
The Nova 413 Series process analyzers utilize a long-life zirconia sensor for high accuracy detection of O2 in process gases. The sensor produces a small millivoltage output which is directly proportional to the Oxygen detected. The output is then linearized and displayed on a digital readout meter and can also be sent to an optional recorder output. The 413 can be supplied with sampling pump or pressure regulator to suit most applications. High and low range versions of this analyzer are available - denoted as models 413 and 413L respectively.

The Nova 413 Series process analyzers utilize a long-life zirconia sensor for high accuracy detection of O2 in process gases. The sensor produces a small millivoltage output which is directly proportional to the Oxygen detected. The output is then linearized and displayed on a digital readout meter and can also be sent to an optional recorder output. The 413 can be supplied with sampling pump or pressure regulator to suit most applications. High and low range versions of this analyzer are available - denoted as models 413 and 413L respectively.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc.
Product Category Gas Instruments
Product Number Model 413PMN7
Product Name Process Analyzer for Oxygen
Measurement Type %Volume; Trace
Application Process Gas
Gas Types O2; (0-96%, 0-20000 ppm)
Electrical Outputs Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

VOC Environmental Meter - PCE-VOC 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; (Formaldehyde (HCHO))
Instrument Type Detector
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Wearable Gas Detector - ALTAIRio™4 - MSA Safety
Specs
Application Process Gas
Display Digital
Instrument Type Detector
View Details
BTU CalorVal Analyzer - Model 690 - Control Instruments Corp.
Control Instruments Corp.
Specs
Application Process Gas
Gas Types Combustible; Hydrocarbons; (0-1300 BTU/ft³)
Electrical Outputs Current
View Details
Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details