Nova Analytical Systems Inc. Process Analyzer for Oxygen Model 413N4X

Description
The Nova 413 Series process analyzers utilize a long-life zirconia sensor for high accuracy detection of O2 in process gases. The sensor produces a small millivoltage output which is directly proportional to the Oxygen detected. The output is then linearized and displayed on a digital readout meter and can also be sent to an optional recorder output. The 413 can be supplied with sampling pump or pressure regulator to suit most applications. High and low range versions of this analyzer are available - denoted as models 413 and 413L respectively.
Description
The Nova 413 Series process analyzers utilize a long-life zirconia sensor for high accuracy detection of O2 in process gases. The sensor produces a small millivoltage output which is directly proportional to the Oxygen detected. The output is then linearized and displayed on a digital readout meter and can also be sent to an optional recorder output. The 413 can be supplied with sampling pump or pressure regulator to suit most applications. High and low range versions of this analyzer are available - denoted as models 413 and 413L respectively.

Suppliers

Company
Product
Description
Supplier Links
Process Analyzer for Oxygen - Model 413N4X - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Process Analyzer for Oxygen
Model 413N4X
Process Analyzer for Oxygen Model 413N4X
The Nova 413 Series process analyzers utilize a long-life zirconia sensor for high accuracy detection of O2 in process gases. The sensor produces a small millivoltage output which is directly proportional to the Oxygen detected. The output is then linearized and displayed on a digital readout meter and can also be sent to an optional recorder output. The 413 can be supplied with sampling pump or pressure regulator to suit most applications. High and low range versions of this analyzer are available - denoted as models 413 and 413L respectively.

The Nova 413 Series process analyzers utilize a long-life zirconia sensor for high accuracy detection of O2 in process gases. The sensor produces a small millivoltage output which is directly proportional to the Oxygen detected. The output is then linearized and displayed on a digital readout meter and can also be sent to an optional recorder output. The 413 can be supplied with sampling pump or pressure regulator to suit most applications. High and low range versions of this analyzer are available - denoted as models 413 and 413L respectively.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc.
Product Category Gas Instruments
Product Number Model 413N4X
Product Name Process Analyzer for Oxygen
Measurement Type %Volume; Trace
Application Process Gas
Gas Types O2; (0-96%, 0-20000 ppm)
Electrical Outputs Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

NDIR Biogas Analyzer -  - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Application Process Gas
Gas Types CO2; (0 to 20vol%); H2S; (0-500ppm); Methane (CH4) / Natural Gas; (0 to 20vol%); O2; (0 to 10vol%)
Display Digital
View Details
Multi-gas Analyzer - FGA 900 - LAND
Specs
Measurement Type %LEL or %LFL; Trace
Application Continuous Emissions Monitoring
Gas Types Toxic; CO; (0 - 150 up to 0-2500 mg/m3 (0 – 120 up to 0 – 2000 ppm)); NO; (0 - 200 up to 1500 mg/m3(0 – 150 up to 0 – 1100 ppm)); NO2; (0-200 ppm); O2; (0 - 12% up to 0 - 25%)
View Details
Gas Detector - EC-Gold Dual - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-500ppm); Cl2; (0-10ppm); H2S; (0-100ppm); NO2; (0-20ppm); O2; (0-30%)
View Details
Scalable Gas Detection Control System - Model SCX-2400MA - Safeguard Analytics
Specs
Measurement Type %LEL or %LFL; %Volume; Trace; Leakage
Application Personal Exposure Monitoring; Confined Space Entry; Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types Toxic; Combustible; (Oxygen Deficiency, VOCs, Refrigerants)
View Details