Nova Analytical Systems Inc. Process Analyzer for Oxygen Model 412N4

Description
The Nova 412 Series O2 analyzers utilize a magneto-dynamic paramagnetic measuring cell and powerful selenium cobalt magnet assembly with on-board pre-amplification to provide the highest standard of O2 analysis. Accuracy is further augmented by built-in barometric pressure compensation and detector temperature control. For high purity applications (Model 412HP), a high resolution digital readout is added. In operation, the magneto-dynamic cell makes use of the principle that oxygen is drawn into a magnetic field, thereby increasing the force exerted on a diamagnetic body suspended in the field. The amount of current necessary to restore the position of the body is directly proportional to the O2 level of the sample gas. Very few other gases respond this way, making this method of detection very specific to oxygen.
Description
The Nova 412 Series O2 analyzers utilize a magneto-dynamic paramagnetic measuring cell and powerful selenium cobalt magnet assembly with on-board pre-amplification to provide the highest standard of O2 analysis. Accuracy is further augmented by built-in barometric pressure compensation and detector temperature control. For high purity applications (Model 412HP), a high resolution digital readout is added. In operation, the magneto-dynamic cell makes use of the principle that oxygen is drawn into a magnetic field, thereby increasing the force exerted on a diamagnetic body suspended in the field. The amount of current necessary to restore the position of the body is directly proportional to the O2 level of the sample gas. Very few other gases respond this way, making this method of detection very specific to oxygen.

Suppliers

Company
Product
Description
Supplier Links
Process Analyzer for Oxygen - Model 412N4 - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Process Analyzer for Oxygen
Model 412N4
Process Analyzer for Oxygen Model 412N4
The Nova 412 Series O2 analyzers utilize a magneto-dynamic paramagnetic measuring cell and powerful selenium cobalt magnet assembly with on-board pre-amplification to provide the highest standard of O2 analysis. Accuracy is further augmented by built-in barometric pressure compensation and detector temperature control. For high purity applications (Model 412HP), a high resolution digital readout is added. In operation, the magneto-dynamic cell makes use of the principle that oxygen is drawn into a magnetic field, thereby increasing the force exerted on a diamagnetic body suspended in the field. The amount of current necessary to restore the position of the body is directly proportional to the O2 level of the sample gas. Very few other gases respond this way, making this method of detection very specific to oxygen.

The Nova 412 Series O2 analyzers utilize a magneto-dynamic paramagnetic measuring cell and powerful selenium cobalt magnet assembly with on-board pre-amplification to provide the highest standard of O2 analysis. Accuracy is further augmented by built-in barometric pressure compensation and detector temperature control. For high purity applications (Model 412HP), a high resolution digital readout is added. In operation, the magneto-dynamic cell makes use of the principle that oxygen is drawn into a magnetic field, thereby increasing the force exerted on a diamagnetic body suspended in the field. The amount of current necessary to restore the position of the body is directly proportional to the O2 level of the sample gas. Very few other gases respond this way, making this method of detection very specific to oxygen.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc.
Product Category Gas Instruments
Product Number Model 412N4
Product Name Process Analyzer for Oxygen
Measurement Type %Volume
Application Process Gas
Gas Types O2; (0-100%)
Electrical Outputs Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

VOC Environmental Meter - PCE-VOC 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; (Formaldehyde (HCHO))
Instrument Type Detector
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Photoacoustic Infrared Gas Monitor - Chemgard® - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO2; CO; Hydrocarbons
View Details
Vapor Flammability Analyzer - PrevEx Model SNR704 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas
View Details
New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details