Nova Analytical Systems Inc. Flue Gas Analyzer for O2, CO, CO2 & Nox Model 376K

Description
The Nova 376 Series Portable Analyzers provide a detailed analysis of flue gas composition. They have been designed for accuracy, reliability, and ease of use and service. The sensors respond quickly to the gases of interest present in the flue gas sample. Under normal conditions of use, the O2 sensor life expectancy is between 3 and 4 years. The CO and NOx sensor life is 2-3 years. The O2, CO, and NOx sensors are customer-replaceable . The CO2 sensor should not need to be replaced.In operation, a built in sample pump draws in the flue gas sample through the S.S. probe, 12 ft. (4 m) sample hose, condensate removal filter, secondary filter and flowmeter, and then on to the four sensors. The detected O2, CO2, CO, and NOx are displayed on digital meters which have a switchable backlight for use in dark areas. The sensors do not require special SO2 scrubbing chemicals as do some types of analyzers.The Nova 376T version also indicates stack temperature for doing fuel efficiency calculations. The temperature sensor is built into the sampling probe. Efficiency charts for each fuel are provided. A rechargeable 'gel cell' battery provides enough power for about 16 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power.
Description
The Nova 376 Series Portable Analyzers provide a detailed analysis of flue gas composition. They have been designed for accuracy, reliability, and ease of use and service. The sensors respond quickly to the gases of interest present in the flue gas sample. Under normal conditions of use, the O2 sensor life expectancy is between 3 and 4 years. The CO and NOx sensor life is 2-3 years. The O2, CO, and NOx sensors are customer-replaceable . The CO2 sensor should not need to be replaced.In operation, a built in sample pump draws in the flue gas sample through the S.S. probe, 12 ft. (4 m) sample hose, condensate removal filter, secondary filter and flowmeter, and then on to the four sensors. The detected O2, CO2, CO, and NOx are displayed on digital meters which have a switchable backlight for use in dark areas. The sensors do not require special SO2 scrubbing chemicals as do some types of analyzers.The Nova 376T version also indicates stack temperature for doing fuel efficiency calculations. The temperature sensor is built into the sampling probe. Efficiency charts for each fuel are provided. A rechargeable 'gel cell' battery provides enough power for about 16 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power.

Suppliers

Company
Product
Description
Supplier Links
Flue Gas Analyzer for O2, CO, CO2 & Nox - Model 376K - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Flue Gas Analyzer for O2, CO, CO2 & Nox
Model 376K
Flue Gas Analyzer for O2, CO, CO2 & Nox Model 376K
The Nova 376 Series Portable Analyzers provide a detailed analysis of flue gas composition. They have been designed for accuracy, reliability, and ease of use and service. The sensors respond quickly to the gases of interest present in the flue gas sample. Under normal conditions of use, the O2 sensor life expectancy is between 3 and 4 years. The CO and NOx sensor life is 2-3 years. The O2, CO, and NOx sensors are customer-replaceable . The CO2 sensor should not need to be replaced.In operation, a built in sample pump draws in the flue gas sample through the S.S. probe, 12 ft. (4 m) sample hose, condensate removal filter, secondary filter and flowmeter, and then on to the four sensors. The detected O2, CO2, CO, and NOx are displayed on digital meters which have a switchable backlight for use in dark areas. The sensors do not require special SO2 scrubbing chemicals as do some types of analyzers.The Nova 376T version also indicates stack temperature for doing fuel efficiency calculations. The temperature sensor is built into the sampling probe. Efficiency charts for each fuel are provided. A rechargeable 'gel cell' battery provides enough power for about 16 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power.

The Nova 376 Series Portable Analyzers provide a detailed analysis of flue gas composition. They have been designed for accuracy, reliability, and ease of use and service. The sensors respond quickly to the gases of interest present in the flue gas sample. Under normal conditions of use, the O2 sensor life expectancy is between 3 and 4 years. The CO and NOx sensor life is 2-3 years. The O2, CO, and NOx sensors are customer-replaceable. The CO2 sensor should not need to be replaced.In operation, a built in sample pump draws in the flue gas sample through the S.S. probe, 12 ft. (4 m) sample hose, condensate removal filter, secondary filter and flowmeter, and then on to the four sensors. The detected O2, CO2, CO, and NOx are displayed on digital meters which have a switchable backlight for use in dark areas. The sensors do not require special SO2 scrubbing chemicals as do some types of analyzers.The Nova 376T version also indicates stack temperature for doing fuel efficiency calculations. The temperature sensor is built into the sampling probe. Efficiency charts for each fuel are provided. A rechargeable 'gel cell' battery provides enough power for about 16 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc.
Product Category Gas Instruments
Product Number Model 376K
Product Name Flue Gas Analyzer for O2, CO, CO2 & Nox
Measurement Type %Volume; Trace
Application Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types Toxic; CO2; (0-20%); CO; (0-2%, 0-2000 ppm); NO; (0-2000 ppm); O2; (0-25%)
Electrical Outputs Voltage (optional feature); Current (optional feature)
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Gas Detector - PCE-WMM 50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types CO2
View Details
Wearable Gas Detector - ALTAIRio™4 - MSA Safety
Specs
Application Process Gas
Display Digital
Instrument Type Detector
View Details
Vapor Flammability Analyzer - PrevEx Model SNR704 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas
View Details
New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details