Nova Analytical Systems Inc. Flue Gas Analyzers for O2 & CO Model 360WP

Description
The Nova 360 Series are portable analyzers that can provide a detailed analysis of flue gas composition. They have been designed to be accurate, reliable, and easy to use and maintain. The sensors respond quickly to the Oxygen and CO present in the flue gas sample. The typical sensor life expectancy is between 2-3 years and is customer-replaceable .In operation, a built-in sample pump draws in the flue gas sample through the S.S. probe, 12 ft. sample hose, condensate removal filter, secondary filter and flow meter, then on to the three sensors. The detected O2 and CO are displayed on separate LCD digital meters, which have a switchable backlight for use in dark areas. The sensor do not require any special SO2 scrubbing chemical as do some types of analyzers.The Nova 360T also indicates net stack temperature for doing fuel efficiency calculations. The temperature sensor is built into the sampling probe. Efficiency charts for each fuel are provided.A rechargeable 'gel cell' battery provides enough power for about 16 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED indicates when to recharge and a green LED verifies that it is receiving recharging power. The rugged dust-tight and water resistant case is suitable for use in harsh environments.
Description
The Nova 360 Series are portable analyzers that can provide a detailed analysis of flue gas composition. They have been designed to be accurate, reliable, and easy to use and maintain. The sensors respond quickly to the Oxygen and CO present in the flue gas sample. The typical sensor life expectancy is between 2-3 years and is customer-replaceable .In operation, a built-in sample pump draws in the flue gas sample through the S.S. probe, 12 ft. sample hose, condensate removal filter, secondary filter and flow meter, then on to the three sensors. The detected O2 and CO are displayed on separate LCD digital meters, which have a switchable backlight for use in dark areas. The sensor do not require any special SO2 scrubbing chemical as do some types of analyzers.The Nova 360T also indicates net stack temperature for doing fuel efficiency calculations. The temperature sensor is built into the sampling probe. Efficiency charts for each fuel are provided.A rechargeable 'gel cell' battery provides enough power for about 16 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED indicates when to recharge and a green LED verifies that it is receiving recharging power. The rugged dust-tight and water resistant case is suitable for use in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
Flue Gas Analyzers for O2 & CO - Model 360WP - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Flue Gas Analyzers for O2 & CO
Model 360WP
Flue Gas Analyzers for O2 & CO Model 360WP
The Nova 360 Series are portable analyzers that can provide a detailed analysis of flue gas composition. They have been designed to be accurate, reliable, and easy to use and maintain. The sensors respond quickly to the Oxygen and CO present in the flue gas sample. The typical sensor life expectancy is between 2-3 years and is customer-replaceable .In operation, a built-in sample pump draws in the flue gas sample through the S.S. probe, 12 ft. sample hose, condensate removal filter, secondary filter and flow meter, then on to the three sensors. The detected O2 and CO are displayed on separate LCD digital meters, which have a switchable backlight for use in dark areas. The sensor do not require any special SO2 scrubbing chemical as do some types of analyzers.The Nova 360T also indicates net stack temperature for doing fuel efficiency calculations. The temperature sensor is built into the sampling probe. Efficiency charts for each fuel are provided.A rechargeable 'gel cell' battery provides enough power for about 16 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED indicates when to recharge and a green LED verifies that it is receiving recharging power. The rugged dust-tight and water resistant case is suitable for use in harsh environments.

The Nova 360 Series are portable analyzers that can provide a detailed analysis of flue gas composition. They have been designed to be accurate, reliable, and easy to use and maintain. The sensors respond quickly to the Oxygen and CO present in the flue gas sample. The typical sensor life expectancy is between 2-3 years and is customer-replaceable.In operation, a built-in sample pump draws in the flue gas sample through the S.S. probe, 12 ft. sample hose, condensate removal filter, secondary filter and flow meter, then on to the three sensors. The detected O2 and CO are displayed on separate LCD digital meters, which have a switchable backlight for use in dark areas. The sensor do not require any special SO2 scrubbing chemical as do some types of analyzers.The Nova 360T also indicates net stack temperature for doing fuel efficiency calculations. The temperature sensor is built into the sampling probe. Efficiency charts for each fuel are provided.A rechargeable 'gel cell' battery provides enough power for about 16 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED indicates when to recharge and a green LED verifies that it is receiving recharging power. The rugged dust-tight and water resistant case is suitable for use in harsh environments.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc.
Product Category Gas Instruments
Product Number Model 360WP
Product Name Flue Gas Analyzers for O2 & CO
Measurement Type %Volume; Trace
Application Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types CO; (0-4%, 0-2000 ppm); O2; (0-25%)
Electrical Outputs Voltage (optional feature); Current (optional feature)
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Analyzer - PCE-AC 2000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Trace
Gas Types CO2
Display Digital
View Details
Ultrasonic Gas Leak Detector - Observer-i - MSA Safety
Specs
Measurement Type Trace; Leakage
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; Hydrocarbons; H2; Methane (CH4) / Natural Gas; (High pressure gas leaks)
View Details
Vapor Flammability Analyzer - PrevEx Model SNR704 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas
View Details
Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details