Nova Analytical Systems Inc. Analyzer for Oxygen Model 314K

Description
The Nova 314 Portable Oxygen Analyzer is designed to measure the oxygen concentration of a clean, dry sample gas under positive pressure. A built-in sample pump can be switched on to draw in the sample gas when it is at or slightly below atmospheric pressure. An external gas scrubber is available if required to remove any corrosive gases prior to entering the analyzer.In operation, a built in sample pump draws in the sample gas through sample conditioning filters and flow meter and then into the O2 sensor.The zirconia sensor is mounted in a flow-through block through which the sample gas flows. The sensor produces a non-linear µA output proportional to the oxygen concentration. This non linear signal is then linearized and amplified by an O2 processor board. The output is then directed to a main amplifier board which then connects to the digital readout meter and optional recorder output terminals.
Description
The Nova 314 Portable Oxygen Analyzer is designed to measure the oxygen concentration of a clean, dry sample gas under positive pressure. A built-in sample pump can be switched on to draw in the sample gas when it is at or slightly below atmospheric pressure. An external gas scrubber is available if required to remove any corrosive gases prior to entering the analyzer.In operation, a built in sample pump draws in the sample gas through sample conditioning filters and flow meter and then into the O2 sensor.The zirconia sensor is mounted in a flow-through block through which the sample gas flows. The sensor produces a non-linear µA output proportional to the oxygen concentration. This non linear signal is then linearized and amplified by an O2 processor board. The output is then directed to a main amplifier board which then connects to the digital readout meter and optional recorder output terminals.

Suppliers

Company
Product
Description
Supplier Links
Analyzer for Oxygen - Model 314K - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Analyzer for Oxygen
Model 314K
Analyzer for Oxygen Model 314K
The Nova 314 Portable Oxygen Analyzer is designed to measure the oxygen concentration of a clean, dry sample gas under positive pressure. A built-in sample pump can be switched on to draw in the sample gas when it is at or slightly below atmospheric pressure. An external gas scrubber is available if required to remove any corrosive gases prior to entering the analyzer.In operation, a built in sample pump draws in the sample gas through sample conditioning filters and flow meter and then into the O2 sensor.The zirconia sensor is mounted in a flow-through block through which the sample gas flows. The sensor produces a non-linear µA output proportional to the oxygen concentration. This non linear signal is then linearized and amplified by an O2 processor board. The output is then directed to a main amplifier board which then connects to the digital readout meter and optional recorder output terminals.

The Nova 314 Portable Oxygen Analyzer is designed to measure the oxygen concentration of a clean, dry sample gas under positive pressure. A built-in sample pump can be switched on to draw in the sample gas when it is at or slightly below atmospheric pressure. An external gas scrubber is available if required to remove any corrosive gases prior to entering the analyzer.In operation, a built in sample pump draws in the sample gas through sample conditioning filters and flow meter and then into the O2 sensor.The zirconia sensor is mounted in a flow-through block through which the sample gas flows. The sensor produces a non-linear µA output proportional to the oxygen concentration. This non linear signal is then linearized and amplified by an O2 processor board. The output is then directed to a main amplifier board which then connects to the digital readout meter and optional recorder output terminals.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc.
Product Category Gas Instruments
Product Number Model 314K
Product Name Analyzer for Oxygen
Measurement Type %Volume; Trace
Application Process Gas
Gas Types O2; (0-10 PPM, 0-96% Volume)
Electrical Outputs Voltage (optional feature); Current (optional feature)
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Airborne Particle-Counting Hygiene Meter - PCE-RCM 12 - PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; Combustible; CO2; (0 ... 9999 ppm); Water Vapor; (0 ... 100 % r.H.); (Formaldehyde (HCHO))
Display Digital
Instrument Type Detector
View Details
HVAC Gas Monitor - Z-Gard® S MPO Single Gas Sensor - MSA Safety
Specs
Measurement Type %LEL or %LFL; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; CO; (0-100 ppm, 0-200 ppm); NO2; (0-10 ppm)
View Details
Vapor Flammability Analyzer - PrevEx Model SNR704 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas
View Details
Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details