Nova Analytical Systems Inc. Analyzer for Oxygen Model 314BT

Description
The Nova 314 Portable Oxygen Analyzer is designed to measure the oxygen concentration of a clean, dry sample gas under positive pressure. A built-in sample pump can be switched on to draw in the sample gas when it is at or slightly below atmospheric pressure. An external gas scrubber is available if required to remove any corrosive gases prior to entering the analyzer.In operation, a built in sample pump draws in the sample gas through sample conditioning filters and flow meter and then into the O2 sensor.The zirconia sensor is mounted in a flow-through block through which the sample gas flows. The sensor produces a non-linear µA output proportional to the oxygen concentration. This non linear signal is then linearized and amplified by an O2 processor board. The output is then directed to a main amplifier board which then connects to the digital readout meter and optional recorder output terminals.
Description
The Nova 314 Portable Oxygen Analyzer is designed to measure the oxygen concentration of a clean, dry sample gas under positive pressure. A built-in sample pump can be switched on to draw in the sample gas when it is at or slightly below atmospheric pressure. An external gas scrubber is available if required to remove any corrosive gases prior to entering the analyzer.In operation, a built in sample pump draws in the sample gas through sample conditioning filters and flow meter and then into the O2 sensor.The zirconia sensor is mounted in a flow-through block through which the sample gas flows. The sensor produces a non-linear µA output proportional to the oxygen concentration. This non linear signal is then linearized and amplified by an O2 processor board. The output is then directed to a main amplifier board which then connects to the digital readout meter and optional recorder output terminals.

Suppliers

Company
Product
Description
Supplier Links
Analyzer for Oxygen - Model 314BT - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Analyzer for Oxygen
Model 314BT
Analyzer for Oxygen Model 314BT
The Nova 314 Portable Oxygen Analyzer is designed to measure the oxygen concentration of a clean, dry sample gas under positive pressure. A built-in sample pump can be switched on to draw in the sample gas when it is at or slightly below atmospheric pressure. An external gas scrubber is available if required to remove any corrosive gases prior to entering the analyzer.In operation, a built in sample pump draws in the sample gas through sample conditioning filters and flow meter and then into the O2 sensor.The zirconia sensor is mounted in a flow-through block through which the sample gas flows. The sensor produces a non-linear µA output proportional to the oxygen concentration. This non linear signal is then linearized and amplified by an O2 processor board. The output is then directed to a main amplifier board which then connects to the digital readout meter and optional recorder output terminals.

The Nova 314 Portable Oxygen Analyzer is designed to measure the oxygen concentration of a clean, dry sample gas under positive pressure. A built-in sample pump can be switched on to draw in the sample gas when it is at or slightly below atmospheric pressure. An external gas scrubber is available if required to remove any corrosive gases prior to entering the analyzer.In operation, a built in sample pump draws in the sample gas through sample conditioning filters and flow meter and then into the O2 sensor.The zirconia sensor is mounted in a flow-through block through which the sample gas flows. The sensor produces a non-linear µA output proportional to the oxygen concentration. This non linear signal is then linearized and amplified by an O2 processor board. The output is then directed to a main amplifier board which then connects to the digital readout meter and optional recorder output terminals.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc.
Product Category Gas Instruments
Product Number Model 314BT
Product Name Analyzer for Oxygen
Measurement Type %Volume; Trace
Application Process Gas
Gas Types O2; (0-10 PPM, 0-96% Volume)
Electrical Outputs Voltage (optional feature); Current (optional feature)
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Gas Detector - PCE-WMM 50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types CO2
View Details
Portable Multigas Detector - ALTAIR® 4XR - MSA Safety
Specs
Measurement Type %LEL or %LFL; Trace
Application Personal Exposure Monitoring; Confined Space Entry
Gas Types Toxic; Combustible; CO; (0-30%); Hydrocarbons; H2S; (0-200 pm); Methane (CH4) / Natural Gas; NO2; (0-50 ppm); O2; (0-30%); SO2; (0-20 ppm)
View Details
Flame Ionization Detector - SNR650 - Control Instruments Corp.
Control Instruments Corp.
Specs
Measurement Type Trace
Application Continuous Emissions Monitoring; Ambient Air Monitoring; Process Gas
Gas Types Hydrocarbons; (10-20000 ppm as propane, 30-60000 ppm Cv); Methane (CH4) / Natural Gas
View Details
Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details