Nova Analytical Systems Inc. Flue Gas Analyzer for Nox Model 312WP

Description
The Nova 312 Series Portable Flue Gas Analyzer for NOX utilizes a reliable, stable nitric oxide (NO) sensor which responds quickly to the NO present in flue gases or engine exhaust. NO is the major component (90-95%) of the NOX found in flue gases or engine exhaust (except diesel).In operation, a built in sample pump draws in the gas sample through the S.S. probe, 12 ft sample hose, condensate removal filter, secondary filter and flowmeter then on to the NO sensor. The detected NO is displayed on a LCD digital meter which has a switchable backlight for use in dark areas.The rechargeable battery provides enough power for about 20 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power. The recharger is included.
Description
The Nova 312 Series Portable Flue Gas Analyzer for NOX utilizes a reliable, stable nitric oxide (NO) sensor which responds quickly to the NO present in flue gases or engine exhaust. NO is the major component (90-95%) of the NOX found in flue gases or engine exhaust (except diesel).In operation, a built in sample pump draws in the gas sample through the S.S. probe, 12 ft sample hose, condensate removal filter, secondary filter and flowmeter then on to the NO sensor. The detected NO is displayed on a LCD digital meter which has a switchable backlight for use in dark areas.The rechargeable battery provides enough power for about 20 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power. The recharger is included.

Suppliers

Company
Product
Description
Supplier Links
Flue Gas Analyzer for Nox - Model 312WP - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Flue Gas Analyzer for Nox
Model 312WP
Flue Gas Analyzer for Nox Model 312WP
The Nova 312 Series Portable Flue Gas Analyzer for NOX utilizes a reliable, stable nitric oxide (NO) sensor which responds quickly to the NO present in flue gases or engine exhaust. NO is the major component (90-95%) of the NOX found in flue gases or engine exhaust (except diesel).In operation, a built in sample pump draws in the gas sample through the S.S. probe, 12 ft sample hose, condensate removal filter, secondary filter and flowmeter then on to the NO sensor. The detected NO is displayed on a LCD digital meter which has a switchable backlight for use in dark areas.The rechargeable battery provides enough power for about 20 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power. The recharger is included.

The Nova 312 Series Portable Flue Gas Analyzer for NOX utilizes a reliable, stable nitric oxide (NO) sensor which responds quickly to the NO present in flue gases or engine exhaust. NO is the major component (90-95%) of the NOX found in flue gases or engine exhaust (except diesel).In operation, a built in sample pump draws in the gas sample through the S.S. probe, 12 ft sample hose, condensate removal filter, secondary filter and flowmeter then on to the NO sensor. The detected NO is displayed on a LCD digital meter which has a switchable backlight for use in dark areas.The rechargeable battery provides enough power for about 20 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power. The recharger is included.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc.
Product Category Gas Instruments
Product Number Model 312WP
Product Name Flue Gas Analyzer for Nox
Measurement Type Trace
Application Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types Toxic; NO; (0-2000 ppm); NxOx; (0-2000 ppm)
Electrical Outputs Voltage (optional feature); Current (optional feature)
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Hydrogen (H2) Gas Detector (0-1000ppm) -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types (0-1000ppm)
Number of Gases Monitored Single
View Details
Multi Sensor Aspirated Based Monitoring System - Model SA-2XES - Safeguard Analytics
Specs
Measurement Type %LEL or %LFL; %Volume; Trace; Leakage
Application Personal Exposure Monitoring; Confined Space Entry; Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types Toxic; Combustible; (Oxygen Deficiency, VOCs, Refrigerants)
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details
Toxic Gas Transmitter - HLM-2000-TX - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; (0-100ppm); CO; (0-500ppm); Cl2; (0-10ppm); HCl; (0-10ppm); H2S; (0-100ppm); NO; (0-100ppm); NO2; (0-20pm); O2; (0-30%); SO2; (0-50ppm)
View Details