Nova Analytical Systems Inc. Flue Gas Analyzer for CO Model 310K

Description
The Nova 310 Series Portable Flue Gas CO Analyzer utilizes a reliable, customer-replaceable electrochemical sensor which responds quickly to the CO present in the flue gas sample. Its life expectancy is between 2 and 3 years. The flue gas sample drawn into the analyzer by the sample pump has the condensate removed, is filtered, and then displayed on the flowmeter. The cleaned sample then passes through the sensor chamber where the CO is detected and digitally displayed on an LCD meter. The meter may also be backlit for use in dark areas. A dual range switch allows either the 0-2000 PPM or the 0-4.00% range to be displayed.A rechargeable battery provides enough power to the pump and electronics for about 20 hours of continuous operation. The analyzer can still be operated while it is being charged. A red LED light on the front panel indicates when to recharge. A green LED lights indicates when charge is complete. The analyzer is supplied with 12 ft. (4 m) sample hose and S.S. probe.
Description
The Nova 310 Series Portable Flue Gas CO Analyzer utilizes a reliable, customer-replaceable electrochemical sensor which responds quickly to the CO present in the flue gas sample. Its life expectancy is between 2 and 3 years. The flue gas sample drawn into the analyzer by the sample pump has the condensate removed, is filtered, and then displayed on the flowmeter. The cleaned sample then passes through the sensor chamber where the CO is detected and digitally displayed on an LCD meter. The meter may also be backlit for use in dark areas. A dual range switch allows either the 0-2000 PPM or the 0-4.00% range to be displayed.A rechargeable battery provides enough power to the pump and electronics for about 20 hours of continuous operation. The analyzer can still be operated while it is being charged. A red LED light on the front panel indicates when to recharge. A green LED lights indicates when charge is complete. The analyzer is supplied with 12 ft. (4 m) sample hose and S.S. probe.

Suppliers

Company
Product
Description
Supplier Links
Flue Gas Analyzer for CO - Model 310K - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Flue Gas Analyzer for CO
Model 310K
Flue Gas Analyzer for CO Model 310K
The Nova 310 Series Portable Flue Gas CO Analyzer utilizes a reliable, customer-replaceable electrochemical sensor which responds quickly to the CO present in the flue gas sample. Its life expectancy is between 2 and 3 years. The flue gas sample drawn into the analyzer by the sample pump has the condensate removed, is filtered, and then displayed on the flowmeter. The cleaned sample then passes through the sensor chamber where the CO is detected and digitally displayed on an LCD meter. The meter may also be backlit for use in dark areas. A dual range switch allows either the 0-2000 PPM or the 0-4.00% range to be displayed.A rechargeable battery provides enough power to the pump and electronics for about 20 hours of continuous operation. The analyzer can still be operated while it is being charged. A red LED light on the front panel indicates when to recharge. A green LED lights indicates when charge is complete. The analyzer is supplied with 12 ft. (4 m) sample hose and S.S. probe.

The Nova 310 Series Portable Flue Gas CO Analyzer utilizes a reliable, customer-replaceable electrochemical sensor which responds quickly to the CO present in the flue gas sample. Its life expectancy is between 2 and 3 years. The flue gas sample drawn into the analyzer by the sample pump has the condensate removed, is filtered, and then displayed on the flowmeter. The cleaned sample then passes through the sensor chamber where the CO is detected and digitally displayed on an LCD meter. The meter may also be backlit for use in dark areas. A dual range switch allows either the 0-2000 PPM or the 0-4.00% range to be displayed.A rechargeable battery provides enough power to the pump and electronics for about 20 hours of continuous operation. The analyzer can still be operated while it is being charged. A red LED light on the front panel indicates when to recharge. A green LED lights indicates when charge is complete. The analyzer is supplied with 12 ft. (4 m) sample hose and S.S. probe.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc.
Product Category Gas Instruments
Product Number Model 310K
Product Name Flue Gas Analyzer for CO
Measurement Type %Volume; Trace
Application Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types Toxic; CO; (0-4 % or 0-2000 ppm)
Electrical Outputs Voltage (optional feature); Current (optional feature)
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

VOC Environmental Meter - PCE-VOC 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; (Formaldehyde (HCHO))
Instrument Type Detector
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Portable Multigas Detector - ALTAIR® 4XR - MSA Safety
Specs
Measurement Type %LEL or %LFL; Trace
Application Personal Exposure Monitoring; Confined Space Entry
Gas Types Toxic; Combustible; CO; (0-30%); Hydrocarbons; H2S; (0-200 pm); Methane (CH4) / Natural Gas; NO2; (0-50 ppm); O2; (0-30%); SO2; (0-20 ppm)
View Details
Flame Ionization Detector - SNR650 - Control Instruments Corp.
Control Instruments Corp.
Specs
Measurement Type Trace
Application Continuous Emissions Monitoring; Ambient Air Monitoring; Process Gas
Gas Types Hydrocarbons; (10-20000 ppm as propane, 30-60000 ppm Cv); Methane (CH4) / Natural Gas
View Details
New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details