Nova Analytical Systems Inc. Analyzer for Carbon Dioxide & Oxygen Model 309K

Description
The Model 309 Series Portable CO2 and O2 Analyzer is a rugged, fast-responding, and accurate instrument for conveniently monitoring the atmosphere in a fruit storage C/A room. The standard range of the analyzer is 0-10% CO2 and 0-25% O2. Other ranges are available. The Model 309 series utilizes a single cell infrared detector for CO2 and a customer replaceable electrochemical sensor for O2. Neither sensor is affected by water vapor or other gas vapors in the sample gas. The O2 sensor typically lasts 2-3 years.In operation, a built in sample pump draws in the gas sample through the sample hose, filter/condensate trap, secondary filter and flow meter then on to the CO2 and 2 detectors. The gas readings are then displayed on LCD digital meters which have switchable backlights for use in dark areas.A rechargeable battery provides enough power for about 8 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power. The recharger is included.
Description
The Model 309 Series Portable CO2 and O2 Analyzer is a rugged, fast-responding, and accurate instrument for conveniently monitoring the atmosphere in a fruit storage C/A room. The standard range of the analyzer is 0-10% CO2 and 0-25% O2. Other ranges are available. The Model 309 series utilizes a single cell infrared detector for CO2 and a customer replaceable electrochemical sensor for O2. Neither sensor is affected by water vapor or other gas vapors in the sample gas. The O2 sensor typically lasts 2-3 years.In operation, a built in sample pump draws in the gas sample through the sample hose, filter/condensate trap, secondary filter and flow meter then on to the CO2 and 2 detectors. The gas readings are then displayed on LCD digital meters which have switchable backlights for use in dark areas.A rechargeable battery provides enough power for about 8 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power. The recharger is included.

Suppliers

Company
Product
Description
Supplier Links
Analyzer for Carbon Dioxide & Oxygen - Model 309K - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Analyzer for Carbon Dioxide & Oxygen
Model 309K
Analyzer for Carbon Dioxide & Oxygen Model 309K
The Model 309 Series Portable CO2 and O2 Analyzer is a rugged, fast-responding, and accurate instrument for conveniently monitoring the atmosphere in a fruit storage C/A room. The standard range of the analyzer is 0-10% CO2 and 0-25% O2. Other ranges are available. The Model 309 series utilizes a single cell infrared detector for CO2 and a customer replaceable electrochemical sensor for O2. Neither sensor is affected by water vapor or other gas vapors in the sample gas. The O2 sensor typically lasts 2-3 years.In operation, a built in sample pump draws in the gas sample through the sample hose, filter/condensate trap, secondary filter and flow meter then on to the CO2 and 2 detectors. The gas readings are then displayed on LCD digital meters which have switchable backlights for use in dark areas.A rechargeable battery provides enough power for about 8 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power. The recharger is included.

The Model 309 Series Portable CO2 and O2 Analyzer is a rugged, fast-responding, and accurate instrument for conveniently monitoring the atmosphere in a fruit storage C/A room. The standard range of the analyzer is 0-10% CO2 and 0-25% O2. Other ranges are available. The Model 309 series utilizes a single cell infrared detector for CO2 and a customer replaceable electrochemical sensor for O2. Neither sensor is affected by water vapor or other gas vapors in the sample gas. The O2 sensor typically lasts 2-3 years.In operation, a built in sample pump draws in the gas sample through the sample hose, filter/condensate trap, secondary filter and flow meter then on to the CO2 and 2 detectors. The gas readings are then displayed on LCD digital meters which have switchable backlights for use in dark areas.A rechargeable battery provides enough power for about 8 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power. The recharger is included.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc.
Product Category Gas Instruments
Product Number Model 309K
Product Name Analyzer for Carbon Dioxide & Oxygen
Measurement Type %Volume; Trace
Application Ambient Air Monitoring; Process Gas
Gas Types CO2; (0-5000 ppm, 0-100%); O2; (0-25%)
Electrical Outputs Voltage (optional feature); Current (optional feature)
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Gas Detector - PCE-WMM 50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types CO2
View Details
Infrared Gas Monitor - IR400 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume
Application Ambient Air Monitoring; Process Gas
Gas Types Toxic; Combustible; Hydrocarbons; (0 to 100% LEL); Methane (CH4) / Natural Gas; (0 to 100% by Volume)
View Details
Flame Ionization Detector - SNR650 - Control Instruments Corp.
Control Instruments Corp.
Specs
Measurement Type Trace
Application Continuous Emissions Monitoring; Ambient Air Monitoring; Process Gas
Gas Types Hydrocarbons; (10-20000 ppm as propane, 30-60000 ppm Cv); Methane (CH4) / Natural Gas
View Details
Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details