NOSHOK, Inc. 850 Series Transmitter/Switch 850

Description
The NOSHOK 850 Temperature Switch measures and displays temperature and has one or two switching outputs as well as an optional analog output. The temperature set points, reset points, switching functions and the measuring range of the optional analog output are simple to adjust via two buttons. All these features and measuring range between -300°F and 1100°F (-200°C and 600°C) cover the majority of temperature measuring and switching tasks. Different process connections, which are also available as adjustable screw connections, underline the versatility of the NOSHOK 850 Series. For fast response times a version with tapered stem is also available. All wetted parts as well as the housing are made of stainless steel. The housing and the replaceable measuring insert are screwed together. This allows the exchange of the measuring insert without opening the connection to the process.
Description
The NOSHOK 850 Temperature Switch measures and displays temperature and has one or two switching outputs as well as an optional analog output. The temperature set points, reset points, switching functions and the measuring range of the optional analog output are simple to adjust via two buttons. All these features and measuring range between -300°F and 1100°F (-200°C and 600°C) cover the majority of temperature measuring and switching tasks. Different process connections, which are also available as adjustable screw connections, underline the versatility of the NOSHOK 850 Series. For fast response times a version with tapered stem is also available. All wetted parts as well as the housing are made of stainless steel. The housing and the replaceable measuring insert are screwed together. This allows the exchange of the measuring insert without opening the connection to the process.

Suppliers

Company
Product
Description
Supplier Links
850 Series Transmitter/Switch - 850 - NOSHOK, Inc.
Berea, OH, USA
850 Series Transmitter/Switch
850
850 Series Transmitter/Switch 850
The NOSHOK 850 Temperature Switch measures and displays temperature and has one or two switching outputs as well as an optional analog output. The temperature set points, reset points, switching functions and the measuring range of the optional analog output are simple to adjust via two buttons. All these features and measuring range between -300°F and 1100°F (-200°C and 600°C) cover the majority of temperature measuring and switching tasks. Different process connections, which are also available as adjustable screw connections, underline the versatility of the NOSHOK 850 Series. For fast response times a version with tapered stem is also available. All wetted parts as well as the housing are made of stainless steel. The housing and the replaceable measuring insert are screwed together. This allows the exchange of the measuring insert without opening the connection to the process.

The NOSHOK 850 Temperature Switch measures and displays temperature and has one or two switching outputs as well as an optional analog output. The temperature set points, reset points, switching functions and the measuring range of the optional analog output are simple to adjust via two buttons. All these features and measuring range between -300°F and 1100°F (-200°C and 600°C) cover the majority of temperature measuring and switching tasks. Different process connections, which are also available as adjustable screw connections, underline the versatility of the NOSHOK 850 Series. For fast response times a version with tapered stem is also available. All wetted parts as well as the housing are made of stainless steel. The housing and the replaceable measuring insert are screwed together. This allows the exchange of the measuring insert without opening the connection to the process.

Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Thermal Switches and Thermal Protectors
Product Number 850
Product Name 850 Series Transmitter/Switch
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points (optional feature); Field Adjustable Set Point / Switch Point
Multiple Set Points 2
Hysteresis / Differential Field Adjustable Hysteresis / Differential
Mounting/Configuration Probe Configuration
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Thermostat FTO 011 / FTS 011 - 01161.0-01 - STEGO
Specs
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
View Details
Remote Mounting Temperature Switch and Control - 55 Series - United Electric Controls Company
Specs
Switch Type Normally Open, NO (optional feature); Normally Closed, NC (optional feature)
Set Point/ Switch Point (Adjustable Set Point with Control Knob)
Hysteresis / Differential (Adjustable Hysteresis with Control Knob)
View Details