NOSHOK, Inc. 800/850 Series Bleed Needle Valve 802

Description
These valves provide a convenient means to relieve process pressures trapped between a shut off valve and the instrument Use the same bonnet assemblies of the 100/150 Series Mini Valves with an integrated single threaded body for insertion in vent port 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 10,000 psi hard seat pressure rating (@ 200°F maximum) Available in electroless nickel plated steel, electropolished stainless steel, and brass Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation 0.159 bleed hole Patent-pending body-to-bonnet, metal-to-metal seal is designed to significantly increase the pressure range of the valve without compromising the flow, and help maintain the integrity of the bonnet threads by segregating them from the process media
Description
These valves provide a convenient means to relieve process pressures trapped between a shut off valve and the instrument Use the same bonnet assemblies of the 100/150 Series Mini Valves with an integrated single threaded body for insertion in vent port 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 10,000 psi hard seat pressure rating (@ 200°F maximum) Available in electroless nickel plated steel, electropolished stainless steel, and brass Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation 0.159 bleed hole Patent-pending body-to-bonnet, metal-to-metal seal is designed to significantly increase the pressure range of the valve without compromising the flow, and help maintain the integrity of the bonnet threads by segregating them from the process media

Suppliers

Company
Product
Description
Supplier Links
800/850 Series Bleed Needle Valve - 802 - NOSHOK, Inc.
Berea, OH, USA
800/850 Series Bleed Needle Valve
802
800/850 Series Bleed Needle Valve 802
These valves provide a convenient means to relieve process pressures trapped between a shut off valve and the instrument Use the same bonnet assemblies of the 100/150 Series Mini Valves with an integrated single threaded body for insertion in vent port 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 10,000 psi hard seat pressure rating (@ 200°F maximum) Available in electroless nickel plated steel, electropolished stainless steel, and brass Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation 0.159 bleed hole Patent-pending body-to-bonnet, metal-to-metal seal is designed to significantly increase the pressure range of the valve without compromising the flow, and help maintain the integrity of the bonnet threads by segregating them from the process media
  • These valves provide a convenient means to relieve process pressures trapped between a shut off valve and the instrument
  • Use the same bonnet assemblies of the 100/150 Series Mini Valves with an integrated single threaded body for insertion in vent port
  • 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability
  • 10,000 psi hard seat pressure rating (@ 200°F maximum)
  • Available in electroless nickel plated steel, electropolished stainless steel, and brass
  • Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional
  • All stem threads are 316 stainless steel
  • All stem threads are rolled for strength and ease of operation
  • 0.159 bleed hole
  • Patent-pending body-to-bonnet, metal-to-metal seal is designed to significantly increase the pressure range of the valve without compromising the flow, and help maintain the integrity of the bonnet threads by segregating them from the process media
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Industrial Valves
Product Number 802
Product Name 800/850 Series Bleed Needle Valve
Valve Type Needle; Bleed Valve
Primary Material Brass / Bronze (optional feature); Stainless Steel (optional feature); Steel (optional feature)
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 6000.00 to 10000.00 psi (4223 to 7038 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Actuated Stainless Steel Ball Valve - EVS Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Oil; Air
View Details
Isolation Ball Valves - Sporlan EBV Series -  - Parker Sporlan Division
Specs
Valve Type Ball
Media Suitable for Class A1 refrigerants: HFC, HCFC, HFO (nontoxic and nonflammable), and CO₂.
Valve Size 0.75 inch (19.05 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000005316-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details