NOSHOK, Inc. 800 Series Temperature Transmitter, -40/120°F Temperature Range, 4-20Ma Output, 1/4 Npt Process Connection, Hirschmann Connection, 2.5 In Stem, 6 Mm Diameter Noshok 800-40/120-1-1-2-8-025-6

Description
800 SERIES TEMPERATURE TRANSMITTER, -40/120°F TEMPERATURE RANGE, 4-20MA OUTPUT, 1/4 NPT PROCESS CONNECTION, HIRSCHMANN CONNECTION, 2.5 IN STEM, 6 MM DIAMETER
Description
800 SERIES TEMPERATURE TRANSMITTER, -40/120°F TEMPERATURE RANGE, 4-20MA OUTPUT, 1/4 NPT PROCESS CONNECTION, HIRSCHMANN CONNECTION, 2.5 IN STEM, 6 MM DIAMETER

Suppliers

Company
Product
Description
Supplier Links
800 Series Temperature Transmitter, -40/120°F Temperature Range, 4-20Ma Output, 1/4 Npt Process Connection, Hirschmann Connection, 2.5 In Stem, 6 Mm Diameter Noshok - 51AH5211 - Newark, An Avnet Company
Chicago, IL, United States
800 Series Temperature Transmitter, -40/120°F Temperature Range, 4-20Ma Output, 1/4 Npt Process Connection, Hirschmann Connection, 2.5 In Stem, 6 Mm Diameter Noshok
51AH5211
800 Series Temperature Transmitter, -40/120°F Temperature Range, 4-20Ma Output, 1/4 Npt Process Connection, Hirschmann Connection, 2.5 In Stem, 6 Mm Diameter Noshok 51AH5211
800 SERIES TEMPERATURE TRANSMITTER, -40/120°F TEMPERATURE RANGE, 4-20MA OUTPUT, 1/4 NPT PROCESS CONNECTION, HIRSCHMANN CONNECTION, 2.5 IN STEM, 6 MM DIAMETER

800 SERIES TEMPERATURE TRANSMITTER, -40/120°F TEMPERATURE RANGE, 4-20MA OUTPUT, 1/4 NPT PROCESS CONNECTION, HIRSCHMANN CONNECTION, 2.5 IN STEM, 6 MM DIAMETER

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Universal Process Controllers
Product Number 51AH5211
Product Name 800 Series Temperature Transmitter, -40/120°F Temperature Range, 4-20Ma Output, 1/4 Npt Process Connection, Hirschmann Connection, 2.5 In Stem, 6 Mm Diameter Noshok
Unlock Full Specs
to access all available technical data

Similar Products

Universal Process Controller - Control Master CM50 - ABB Measurement & Analytics
Specs
Control Limit; Linear; PID
Features Multi-Function
Form Factor DIN
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
UVRI-B UltraVoice® Indoor Controller -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details