NOSHOK, Inc. 627 Series Liquid Level Transmitter 627-30

Description
The NOSHOK Series 627 level transmitter combines the reliability and long life of diffused semiconductor and sputtered thin film strain gage sensors with safe electronics for outstanding performance and value. These transmitters were designed for applications that require liquid level measurement in hazardous environments. All wetted parts are made of stainless steel welded with no internal O-rings, gaskets or seals. These transmitters are available with a stainless steel nosecone, a stainless steel weighted nosecone or NPT adapter and ranges to suit most applications. All units undergo extensive testing during the manufacturing process to ensure that the highest performance is achieved in the demanding environments found in today's applications. Series 627 transmitters are Factory Mutual and Canadian Standards Association approved.
Datasheet
Description
The NOSHOK Series 627 level transmitter combines the reliability and long life of diffused semiconductor and sputtered thin film strain gage sensors with safe electronics for outstanding performance and value. These transmitters were designed for applications that require liquid level measurement in hazardous environments. All wetted parts are made of stainless steel welded with no internal O-rings, gaskets or seals. These transmitters are available with a stainless steel nosecone, a stainless steel weighted nosecone or NPT adapter and ranges to suit most applications. All units undergo extensive testing during the manufacturing process to ensure that the highest performance is achieved in the demanding environments found in today's applications. Series 627 transmitters are Factory Mutual and Canadian Standards Association approved.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
627 Series Liquid Level Transmitter - 627-30 - NOSHOK, Inc.
Berea, OH, USA
627 Series Liquid Level Transmitter
627-30
627 Series Liquid Level Transmitter 627-30
The NOSHOK Series 627 level transmitter combines the reliability and long life of diffused semiconductor and sputtered thin film strain gage sensors with safe electronics for outstanding performance and value. These transmitters were designed for applications that require liquid level measurement in hazardous environments. All wetted parts are made of stainless steel welded with no internal O-rings, gaskets or seals. These transmitters are available with a stainless steel nosecone, a stainless steel weighted nosecone or NPT adapter and ranges to suit most applications. All units undergo extensive testing during the manufacturing process to ensure that the highest performance is achieved in the demanding environments found in today's applications. Series 627 transmitters are Factory Mutual and Canadian Standards Association approved.

The NOSHOK Series 627 level transmitter combines the reliability and long life of diffused semiconductor and sputtered thin film strain gage sensors with safe electronics for outstanding performance and value. These transmitters were designed for applications that require liquid level measurement in hazardous environments. All wetted parts are made of stainless steel welded with no internal O-rings, gaskets or seals. These transmitters are available with a stainless steel nosecone, a stainless steel weighted nosecone or NPT adapter and ranges to suit most applications. All units undergo extensive testing during the manufacturing process to ensure that the highest performance is achieved in the demanding environments found in today's applications. Series 627 transmitters are Factory Mutual and Canadian Standards Association approved.

Supplier's Site Datasheet

Technical Specifications

  NOSHOK, Inc.
Product Category Level Sensors
Product Number 627-30
Product Name 627 Series Liquid Level Transmitter
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogVoltage (optional feature); AnalogCurrent (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Float Valve – Top Mounting - OKC-1570-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Optomax Industrial Glass -  - SST Sensing Ltd.
Specs
Device Classification Sensor Only
Media Type Liquid
Output Options AnalogVoltage
View Details
EBE Capacitive Level Sensor for Viscous Media - corTEC® LCRB0001D - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
ToughSonic 200 Series - TS-200.35 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 12 to 420 inch (305 to 10668 mm)
Media Type Liquid
View Details