The NOSHOK Series 627 level transmitter combines the reliability and long life of diffused semiconductor and sputtered thin film strain gage sensors with safe electronics for outstanding performance and value. These transmitters were designed for applications that require liquid level measurement in hazardous environments. All wetted parts are made of stainless steel welded with no internal O-rings, gaskets or seals. These transmitters are available with a stainless steel nosecone, a stainless steel weighted nosecone or NPT adapter and ranges to suit most applications. All units undergo extensive testing during the manufacturing process to ensure that the highest performance is achieved in the demanding environments found in today's applications. Series 627 transmitters are Factory Mutual and Canadian Standards Association approved.
| NOSHOK, Inc. | |
|---|---|
| Product Category | Level Sensors |
| Product Number | 627-250IN |
| Product Name | 627 Series Liquid Level Transmitter |
| Device Classification | Transmitter |
| Media Type | Liquid |
| Level Measurement Type | Continuous Level |
| Output Options | AnalogVoltage (optional feature); AnalogCurrent (optional feature) |