The NOSHOK Series 621 and 622 pressure transmitters combine the reliability and long life of diffused semiconductor and sputtered thin film strain gage sensors with safe electronics for outstanding performance and value. These transmitters were designed for applications that require pressure measurement in hazardous environments. All wetted parts are made of stainless steel and Elgiloy welded with no internal O-rings, gaskets or seals. These transmitters are available with a wide variety of pressure ranges to suit most applications. All units undergo extensive testing during the manufacturing process to ensure that the highest performance is achieved in the demanding environments found in today's applications. The transmitters are available with a standard threaded connection as well as a flush diaphragm configuration and are Factory Mutual approved. All models incorporate significant levels of RFI, EMI and ESD protection.
| NOSHOK, Inc. | |
|---|---|
| Product Category | Pressure Transmitters |
| Product Name | 622 Series Explosion-Proof Transmitter |
| Signal Output | Analog Voltage (optional feature); Analog Current (optional feature) |
| Sensor Technology | Strain Gauge; Thin Film |
| Pressure Measurement | Absolute (optional feature); Gauge (optional feature); Compound (optional feature); Vacuum (optional feature) |
| Media | Liquid; Gas; Handles Hazardous Materials |
| Working Pressure Range | -14.74 to 8000 psi (-10.37 to 5630 m H2O) |