NOSHOK, Inc. 600 Series Block & Bleed Needle Valve 602

Description
These valves allow pressure to be bled off without disturbing the permanent piping installation, allowing quick and easy removal or replacement of instruments 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 10,000 psi pressure rating (@ 200°F maximum) Blow-out proof stem provides a secondary stem seal in the full open position Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.187 inch orifice size Optional panel mount bonnet and panel nuts 0.090 bleed hole located on the bottom is controlled by a 1/4-20 UNF-2B bleed screw
Description
These valves allow pressure to be bled off without disturbing the permanent piping installation, allowing quick and easy removal or replacement of instruments 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 10,000 psi pressure rating (@ 200°F maximum) Blow-out proof stem provides a secondary stem seal in the full open position Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.187 inch orifice size Optional panel mount bonnet and panel nuts 0.090 bleed hole located on the bottom is controlled by a 1/4-20 UNF-2B bleed screw

Suppliers

Company
Product
Description
Supplier Links
600 Series Block & Bleed Needle Valve - 602 - NOSHOK, Inc.
Berea, OH, USA
600 Series Block & Bleed Needle Valve
602
600 Series Block & Bleed Needle Valve 602
These valves allow pressure to be bled off without disturbing the permanent piping installation, allowing quick and easy removal or replacement of instruments 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 10,000 psi pressure rating (@ 200°F maximum) Blow-out proof stem provides a secondary stem seal in the full open position Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.187 inch orifice size Optional panel mount bonnet and panel nuts 0.090 bleed hole located on the bottom is controlled by a 1/4-20 UNF-2B bleed screw
  • These valves allow pressure to be bled off without disturbing the permanent piping installation, allowing quick and easy removal or replacement of instruments
  • 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability
  • 10,000 psi pressure rating (@ 200°F maximum)
  • Blow-out proof stem provides a secondary stem seal in the full open position
  • Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional
  • All stem threads are 316 stainless steel
  • All stem threads are rolled for strength and ease of operation
  • One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads
  • Bonnet lock pin to prevent accidental loosening
  • Vinyl bonnet and stem dust cap
  • 0.187 inch orifice size
  • Optional panel mount bonnet and panel nuts
  • 0.090 bleed hole located on the bottom is controlled by a 1/4-20 UNF-2B bleed screw
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Industrial Valves
Product Number 602
Product Name 600 Series Block & Bleed Needle Valve
Valve Type Block Bleed; Needle
Primary Material Stainless Steel; Steel
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 10000.00 psi (7038 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Electrically Actuated Carbon Steel Ball Valve - E2C Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details