NOSHOK, Inc. 400 Series Hard Seat Needle Valve 410

Description
100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 10,000 psi pressure rating (@ 200°F maximum) Blow-out proof stem provides a secondary stem seal in the full open position Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap Optional panel mount bonnet and panel nuts
Description
100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 10,000 psi pressure rating (@ 200°F maximum) Blow-out proof stem provides a secondary stem seal in the full open position Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap Optional panel mount bonnet and panel nuts

Suppliers

Company
Product
Description
Supplier Links
400 Series Hard Seat Needle Valve - 410 - NOSHOK, Inc.
Berea, OH, USA
400 Series Hard Seat Needle Valve
410
400 Series Hard Seat Needle Valve 410
100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 10,000 psi pressure rating (@ 200°F maximum) Blow-out proof stem provides a secondary stem seal in the full open position Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap Optional panel mount bonnet and panel nuts
  • 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability
  • 10,000 psi pressure rating (@ 200°F maximum)
  • Blow-out proof stem provides a secondary stem seal in the full open position
  • Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional
  • All stem threads are 316 stainless steel
  • All stem threads are rolled for strength and ease of operation
  • One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads
  • Bonnet lock pin to prevent accidental loosening
  • Vinyl bonnet and stem dust cap
  • Optional panel mount bonnet and panel nuts
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Industrial Valves
Product Number 410
Product Name 400 Series Hard Seat Needle Valve
Valve Type Needle
Primary Material Stainless Steel; Steel
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 10000.00 psi (7038 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatically Actuated Stainless Steel Valve - PHS FL - AP  Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MJE-15-CP60 9X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.25 inch (6.35 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000005933-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details