NOSHOK, Inc. 400 Series Mechanical Switch 400-1-150/2300

Description
Stable switching point setting Converts pneumatic and hydraulic pressure into switching functions Excellent repeatability of ±2% of Full Scale, designed for applications requiring maximum accuracy under high loads Robust design with zinc die-cast housing 360° rotatable male connections High loadability (shock 30g, vibration 10 g) SPDT, can be normally open (N.O.) or normally closed (N.C.) depending on the wiring The switching point is fully adjustable by means of a simple adjustment knob within the adjustment range Includes a locking mechanism for switch point adjustment Hirschmann (DIN EN 175301-803 Form A) with optional 36" cable, or M12 x 1(4-Pin) electrical connection Flange connection (optional) LED status indicator (optional)
Description
Stable switching point setting Converts pneumatic and hydraulic pressure into switching functions Excellent repeatability of ±2% of Full Scale, designed for applications requiring maximum accuracy under high loads Robust design with zinc die-cast housing 360° rotatable male connections High loadability (shock 30g, vibration 10 g) SPDT, can be normally open (N.O.) or normally closed (N.C.) depending on the wiring The switching point is fully adjustable by means of a simple adjustment knob within the adjustment range Includes a locking mechanism for switch point adjustment Hirschmann (DIN EN 175301-803 Form A) with optional 36" cable, or M12 x 1(4-Pin) electrical connection Flange connection (optional) LED status indicator (optional)

Suppliers

Company
Product
Description
Supplier Links
400 Series Mechanical Switch - 400-1-150/2300 - NOSHOK, Inc.
Berea, OH, USA
400 Series Mechanical Switch
400-1-150/2300
400 Series Mechanical Switch 400-1-150/2300
Stable switching point setting Converts pneumatic and hydraulic pressure into switching functions Excellent repeatability of ±2% of Full Scale, designed for applications requiring maximum accuracy under high loads Robust design with zinc die-cast housing 360° rotatable male connections High loadability (shock 30g, vibration 10 g) SPDT, can be normally open (N.O.) or normally closed (N.C.) depending on the wiring The switching point is fully adjustable by means of a simple adjustment knob within the adjustment range Includes a locking mechanism for switch point adjustment Hirschmann (DIN EN 175301-803 Form A) with optional 36" cable, or M12 x 1(4-Pin) electrical connection Flange connection (optional) LED status indicator (optional)
  • Stable switching point setting
  • Converts pneumatic and hydraulic pressure into switching functions
  • Excellent repeatability of ±2% of Full Scale, designed for applications requiring maximum accuracy under high loads
  • Robust design with zinc die-cast housing
  • 360° rotatable male connections
  • High loadability (shock 30g, vibration 10 g)
  • SPDT, can be normally open (N.O.) or normally closed (N.C.) depending on the wiring
  • The switching point is fully adjustable by means of a simple adjustment knob within the adjustment range
  • Includes a locking mechanism for switch point adjustment
  • Hirschmann (DIN EN 175301-803 Form A) with optional 36" cable, or M12 x 1(4-Pin) electrical connection
  • Flange connection (optional)
  • LED status indicator (optional)
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Pressure Switches
Product Number 400-1-150/2300
Product Name 400 Series Mechanical Switch
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid; Gas
Switch Point Range 150 to 2300 psi (106 to 1619 m H2O)
Operating Temperature 14 to 176 F (-10 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 2351193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive Pressure
Working Pressure Range 0.0145 psi (0.0102 m H2O)
Vacuum Range 0.7501 torr (29.89 in Hg vac)
View Details
Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
Electro-Mechanical Pressure Switches, RM -  - Rotork plc
Specs
Pressure Measurement Gauge
View Details
Pressure Switches 20PS -  - Sensata Technologies
Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details