NOSHOK, Inc. 400 Series Mechanical Switch 400-1-150/1150

Description
Stable switching point setting Converts pneumatic and hydraulic pressure into switching functions Excellent repeatability of ±2% of Full Scale, designed for applications requiring maximum accuracy under high loads Robust design with zinc die-cast housing 360° rotatable male connections High loadability (shock 30g, vibration 10 g) SPDT, can be normally open (N.O.) or normally closed (N.C.) depending on the wiring The switching point is fully adjustable by means of a simple adjustment knob within the adjustment range Includes a locking mechanism for switch point adjustment Hirschmann (DIN EN 175301-803 Form A) with optional 36" cable, or M12 x 1(4-Pin) electrical connection Flange connection (optional) LED status indicator (optional)
Description
Stable switching point setting Converts pneumatic and hydraulic pressure into switching functions Excellent repeatability of ±2% of Full Scale, designed for applications requiring maximum accuracy under high loads Robust design with zinc die-cast housing 360° rotatable male connections High loadability (shock 30g, vibration 10 g) SPDT, can be normally open (N.O.) or normally closed (N.C.) depending on the wiring The switching point is fully adjustable by means of a simple adjustment knob within the adjustment range Includes a locking mechanism for switch point adjustment Hirschmann (DIN EN 175301-803 Form A) with optional 36" cable, or M12 x 1(4-Pin) electrical connection Flange connection (optional) LED status indicator (optional)

Suppliers

Company
Product
Description
Supplier Links
400 Series Mechanical Switch - 400-1-150/1150 - NOSHOK, Inc.
Berea, OH, USA
400 Series Mechanical Switch
400-1-150/1150
400 Series Mechanical Switch 400-1-150/1150
Stable switching point setting Converts pneumatic and hydraulic pressure into switching functions Excellent repeatability of ±2% of Full Scale, designed for applications requiring maximum accuracy under high loads Robust design with zinc die-cast housing 360° rotatable male connections High loadability (shock 30g, vibration 10 g) SPDT, can be normally open (N.O.) or normally closed (N.C.) depending on the wiring The switching point is fully adjustable by means of a simple adjustment knob within the adjustment range Includes a locking mechanism for switch point adjustment Hirschmann (DIN EN 175301-803 Form A) with optional 36" cable, or M12 x 1(4-Pin) electrical connection Flange connection (optional) LED status indicator (optional)
  • Stable switching point setting
  • Converts pneumatic and hydraulic pressure into switching functions
  • Excellent repeatability of ±2% of Full Scale, designed for applications requiring maximum accuracy under high loads
  • Robust design with zinc die-cast housing
  • 360° rotatable male connections
  • High loadability (shock 30g, vibration 10 g)
  • SPDT, can be normally open (N.O.) or normally closed (N.C.) depending on the wiring
  • The switching point is fully adjustable by means of a simple adjustment knob within the adjustment range
  • Includes a locking mechanism for switch point adjustment
  • Hirschmann (DIN EN 175301-803 Form A) with optional 36" cable, or M12 x 1(4-Pin) electrical connection
  • Flange connection (optional)
  • LED status indicator (optional)
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Pressure Switches
Product Number 400-1-150/1150
Product Name 400 Series Mechanical Switch
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid; Gas
Switch Point Range 150 to 1150 psi (106 to 809 m H2O)
Operating Temperature 14 to 176 F (-10 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

152P NEMA 4X, 7, 9 & 13 Hazardous Rated Differential Pressure Switch -  - Neo-Dyn
Specs
Pressure Measurement Differential
Operating Temperature -51 to 250 F (-46 to 121 C)
View Details
Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
PS80 350psi Pressure Switch, NC, 18
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
HVAC Sensors, LGW-2G-SIL -  - Rotork plc
Specs
Pressure Measurement Differential
View Details