NOSHOK, Inc. 300 Series Compact SPDT Switch

Description
The NOSHOK 300 Series Mechanical Pressure switch is constructed with a thermoplastic housing and zinc plated steel process connection. Utilizing a proven diaphragm or piston type sensing technology it provides a highly reliable, accurate and cost effective pressure switch for many applications. The micro switch contacts are silver plated for extended service life and exceptional reliability. Switching functions are field adjustable, while under pressure, and is available in SPDT single changeover contact configuration. The NOSHOK 300 Series Mechanical Switch is available in a wide variety of ranges and comes standard with a Hirschmann electrical connection.
Datasheet
Description
The NOSHOK 300 Series Mechanical Pressure switch is constructed with a thermoplastic housing and zinc plated steel process connection. Utilizing a proven diaphragm or piston type sensing technology it provides a highly reliable, accurate and cost effective pressure switch for many applications. The micro switch contacts are silver plated for extended service life and exceptional reliability. Switching functions are field adjustable, while under pressure, and is available in SPDT single changeover contact configuration. The NOSHOK 300 Series Mechanical Switch is available in a wide variety of ranges and comes standard with a Hirschmann electrical connection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300 Series Compact SPDT Switch -  - NOSHOK, Inc.
Berea, OH, USA
300 Series Compact SPDT Switch
300 Series Compact SPDT Switch
The NOSHOK 300 Series Mechanical Pressure switch is constructed with a thermoplastic housing and zinc plated steel process connection. Utilizing a proven diaphragm or piston type sensing technology it provides a highly reliable, accurate and cost effective pressure switch for many applications. The micro switch contacts are silver plated for extended service life and exceptional reliability. Switching functions are field adjustable, while under pressure, and is available in SPDT single changeover contact configuration. The NOSHOK 300 Series Mechanical Switch is available in a wide variety of ranges and comes standard with a Hirschmann electrical connection.

The NOSHOK 300 Series Mechanical Pressure switch is constructed with a thermoplastic housing and zinc plated steel process connection. Utilizing a proven diaphragm or piston type sensing technology it provides a highly reliable, accurate and cost effective pressure switch for many applications. The micro switch contacts are silver plated for extended service life and exceptional reliability. Switching functions are field adjustable, while under pressure, and is available in SPDT single changeover contact configuration. The NOSHOK 300 Series Mechanical Switch is available in a wide variety of ranges and comes standard with a Hirschmann electrical connection.

Supplier's Site Datasheet

Technical Specifications

  NOSHOK, Inc.
Product Category Pressure Switches
Product Name 300 Series Compact SPDT Switch
Sensor Technology Mechanical Deflection (optional feature); Piston (optional feature)
Pressure Measurement Gauge
Material Liquid; Gas
Working Pressure Range 0.0 to 6000 psi (0.0 to 4223 m H2O)
Switch Point Range 3 to 6000 psi (2.11 to 4223 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 1882-6074194-ND - DigiKey
Specs
Pressure Measurement Compound
Working Pressure Range -14.5 to 218 psi (-10.2 to 153 m H2O)
Accuracy 0.5000 ±% FS
View Details
160P NEMA 4X, 7, 9 & 13 Differential Pressure Switch -  - Neo-Dyn
Specs
Pressure Measurement Differential
Operating Temperature -40 to 250 F (-40 to 121 C)
View Details
Vacuum Switches - 2354727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive Pressure
Working Pressure Range -14.5 to 218 psi (-10.21 to 153 m H2O)
Vacuum Range 11254 torr (-413 in Hg vac)
View Details
PS80 20psi Pressure Switch, NO; 36" PS80-K2-F0605 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details