NOSHOK, Inc. 2170 Series 2-Valve Needle Valve 2172

Description
Features & Benefits Combine isolating and venting in a single valve, eliminating the need for tubing and fittings Block valve isolates the downstream process fluids, and the bleed valve exhausts upstream fluids enabling instruments to be removed without disturbing the permanent piping installation The 1/4" NPT vent plug is located 90° to the left may be removed and replaced with exhaust piping to direct the fluids to a safe location 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 2170 Series soft seat valves have 6,000 psi pressure rating (@ 200°F maximum) 2170 Series valve also features a replaceable Delrin® seat, and straight through porting for bi-directional, high capacity flow and easy roddable cleaning PCTFE or PEEK soft seat optional Blow-out proof stem provides a secondary stem seal in the full open position Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.187 inch orifice size Optional panel mount bonnet and panel nuts
Description
Features & Benefits Combine isolating and venting in a single valve, eliminating the need for tubing and fittings Block valve isolates the downstream process fluids, and the bleed valve exhausts upstream fluids enabling instruments to be removed without disturbing the permanent piping installation The 1/4" NPT vent plug is located 90° to the left may be removed and replaced with exhaust piping to direct the fluids to a safe location 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 2170 Series soft seat valves have 6,000 psi pressure rating (@ 200°F maximum) 2170 Series valve also features a replaceable Delrin® seat, and straight through porting for bi-directional, high capacity flow and easy roddable cleaning PCTFE or PEEK soft seat optional Blow-out proof stem provides a secondary stem seal in the full open position Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.187 inch orifice size Optional panel mount bonnet and panel nuts

Suppliers

Company
Product
Description
Supplier Links
2170 Series 2-Valve Needle Valve - 2172 - NOSHOK, Inc.
Berea, OH, USA
2170 Series 2-Valve Needle Valve
2172
2170 Series 2-Valve Needle Valve 2172
Features & Benefits Combine isolating and venting in a single valve, eliminating the need for tubing and fittings Block valve isolates the downstream process fluids, and the bleed valve exhausts upstream fluids enabling instruments to be removed without disturbing the permanent piping installation The 1/4" NPT vent plug is located 90° to the left may be removed and replaced with exhaust piping to direct the fluids to a safe location 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 2170 Series soft seat valves have 6,000 psi pressure rating (@ 200°F maximum) 2170 Series valve also features a replaceable Delrin® seat, and straight through porting for bi-directional, high capacity flow and easy roddable cleaning PCTFE or PEEK soft seat optional Blow-out proof stem provides a secondary stem seal in the full open position Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.187 inch orifice size Optional panel mount bonnet and panel nuts

Features & Benefits

  • Combine isolating and venting in a single valve, eliminating the need for tubing and fittings
  • Block valve isolates the downstream process fluids, and the bleed valve exhausts upstream fluids enabling instruments to be removed without disturbing the permanent piping installation
  • The 1/4" NPT vent plug is located 90° to the left may be removed and replaced with exhaust piping to direct the fluids to a safe location
  • 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability
  • 2170 Series soft seat valves have 6,000 psi pressure rating (@ 200°F maximum)
  • 2170 Series valve also features a replaceable Delrin® seat, and straight through porting for bi-directional, high capacity flow and easy roddable cleaning
  • PCTFE or PEEK soft seat optional
  • Blow-out proof stem provides a secondary stem seal in the full open position
  • Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional
  • All stem threads are 316 stainless steel
  • All stem threads are rolled for strength and ease of operation
  • One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads
  • Bonnet lock pin to prevent accidental loosening
  • Vinyl bonnet and stem dust cap
  • 0.187 inch orifice size
  • Optional panel mount bonnet and panel nuts
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Industrial Valves
Product Number 2172
Product Name 2170 Series 2-Valve Needle Valve
Valve Type Block Bleed; Needle
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 6000.00 psi (4223 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Control Valves - 61603 - Jergens, Inc.
Specs
Valve Type Control Valve
Connection Description Threaded; 1/4 NPT
View Details
HVXM Large Body PTFE Valve - 36766 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details