NOSHOK, Inc. 2100 Series Smart System Indicator 2100-2

Description
The Series 2000/2100 Smart System Digital Indicator embodies many features and performance capabilities to suit a wide range of indication and control requirements. It can accept a variety of standard process signals and precisely scale them into any desired unit of measurement. The indicator employs advanced technology for stable, drift free readout, while incorporating features that provide flexibility now and in the future with plug-in option cards. The option cards afford the opportunity to easily configure the indicator for the needs of the present while providing an upward migration path as control and indication needs evolve. A full complement of options include relays, analog output and serial communication. NOSHOK calibrates all of its indicators to your transducer requirements at no additional cost. Simply tell us how you want it set up, then plug it in and go; no muss, no fuss and no charge!
Datasheet
Description
The Series 2000/2100 Smart System Digital Indicator embodies many features and performance capabilities to suit a wide range of indication and control requirements. It can accept a variety of standard process signals and precisely scale them into any desired unit of measurement. The indicator employs advanced technology for stable, drift free readout, while incorporating features that provide flexibility now and in the future with plug-in option cards. The option cards afford the opportunity to easily configure the indicator for the needs of the present while providing an upward migration path as control and indication needs evolve. A full complement of options include relays, analog output and serial communication. NOSHOK calibrates all of its indicators to your transducer requirements at no additional cost. Simply tell us how you want it set up, then plug it in and go; no muss, no fuss and no charge!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2100 Series Smart System Indicator - 2100-2 - NOSHOK, Inc.
Berea, OH, USA
2100 Series Smart System Indicator
2100-2
2100 Series Smart System Indicator 2100-2
The Series 2000/2100 Smart System Digital Indicator embodies many features and performance capabilities to suit a wide range of indication and control requirements. It can accept a variety of standard process signals and precisely scale them into any desired unit of measurement. The indicator employs advanced technology for stable, drift free readout, while incorporating features that provide flexibility now and in the future with plug-in option cards. The option cards afford the opportunity to easily configure the indicator for the needs of the present while providing an upward migration path as control and indication needs evolve. A full complement of options include relays, analog output and serial communication. NOSHOK calibrates all of its indicators to your transducer requirements at no additional cost. Simply tell us how you want it set up, then plug it in and go; no muss, no fuss and no charge!

The Series 2000/2100 Smart System Digital Indicator embodies many features and performance capabilities to suit a wide range of indication and control requirements. It can accept a variety of standard process signals and precisely scale them into any desired unit of measurement. The indicator employs advanced technology for stable, drift free readout, while incorporating features that provide flexibility now and in the future with plug-in option cards. The option cards afford the opportunity to easily configure the indicator for the needs of the present while providing an upward migration path as control and indication needs evolve. A full complement of options include relays, analog output and serial communication. NOSHOK calibrates all of its indicators to your transducer requirements at no additional cost. Simply tell us how you want it set up, then plug it in and go; no muss, no fuss and no charge!

Supplier's Site Datasheet

Technical Specifications

  NOSHOK, Inc.
Product Category Digital Panel Meters
Product Number 2100-2
Product Name 2100 Series Smart System Indicator
Outputs Analog; Serial Communications
Features Alarms; OnOff; Set Points; Totalizer
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Multi Function Panel Meters - 2314120 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Temperature; Temperature
Width 68 mm (2.68 inch)
View Details