NOSHOK, Inc. 2000 Series Hydraulic Load Cell

Description
Designed for measuring axial loads and bearing forces Standard or ring design fits most applications Ranges from 90 lbs.-force to 22,000 lbs.-force Accuracy levels range from ±0.125% Full scale (B.F.S.L.) to ±1.5% Full scale, depending on the measuring instrument Durable stainless  steel housing and piston provide exceptional corrosion resistance and durability A high quality NOSHOK 300 or 901 Series pressure gauge or 100, 200 or 615 Series Transducer is directly mounted to the load cell for precise measurement indication Operates without external power supply when using a pressure gauge for indication Provides an extremely high degree of accuracy because the load cell is vacuum filled and sealed, eliminating the error that can be caused by entrapped air Steel jacketed flexible tubing and capillary systems are offered to accommodate applications that require remote mounting of the gauge or transducer An optional liquid filled gauge dampens the effects of pulsation, vibration and shock, and lubricates the gauge internals for extended service life Various output signals available in transducer models that are CE compliant
Description
Designed for measuring axial loads and bearing forces Standard or ring design fits most applications Ranges from 90 lbs.-force to 22,000 lbs.-force Accuracy levels range from ±0.125% Full scale (B.F.S.L.) to ±1.5% Full scale, depending on the measuring instrument Durable stainless  steel housing and piston provide exceptional corrosion resistance and durability A high quality NOSHOK 300 or 901 Series pressure gauge or 100, 200 or 615 Series Transducer is directly mounted to the load cell for precise measurement indication Operates without external power supply when using a pressure gauge for indication Provides an extremely high degree of accuracy because the load cell is vacuum filled and sealed, eliminating the error that can be caused by entrapped air Steel jacketed flexible tubing and capillary systems are offered to accommodate applications that require remote mounting of the gauge or transducer An optional liquid filled gauge dampens the effects of pulsation, vibration and shock, and lubricates the gauge internals for extended service life Various output signals available in transducer models that are CE compliant

Suppliers

Company
Product
Description
Supplier Links
2000 Series Hydraulic Load Cell -  - NOSHOK, Inc.
Berea, OH, USA
2000 Series Hydraulic Load Cell
2000 Series Hydraulic Load Cell
Designed for measuring axial loads and bearing forces Standard or ring design fits most applications Ranges from 90 lbs.-force to 22,000 lbs.-force Accuracy levels range from ±0.125% Full scale (B.F.S.L.) to ±1.5% Full scale, depending on the measuring instrument Durable stainless  steel housing and piston provide exceptional corrosion resistance and durability A high quality NOSHOK 300 or 901 Series pressure gauge or 100, 200 or 615 Series Transducer is directly mounted to the load cell for precise measurement indication Operates without external power supply when using a pressure gauge for indication Provides an extremely high degree of accuracy because the load cell is vacuum filled and sealed, eliminating the error that can be caused by entrapped air Steel jacketed flexible tubing and capillary systems are offered to accommodate applications that require remote mounting of the gauge or transducer An optional liquid filled gauge dampens the effects of pulsation, vibration and shock, and lubricates the gauge internals for extended service life Various output signals available in transducer models that are CE compliant
  • Designed for measuring axial loads and bearing forces
    Standard or ring design fits most applications
  • Ranges from 90 lbs.-force to 22,000 lbs.-force
  • Accuracy levels range from ±0.125% Full scale (B.F.S.L.) to ±1.5% Full scale, depending on the measuring instrument
  • Durable stainless  steel housing and piston provide exceptional corrosion resistance and durability
  • A high quality NOSHOK 300 or 901 Series pressure gauge or 100, 200 or 615 Series Transducer is directly mounted to the load cell for precise measurement indication
  • Operates without external power supply when using a pressure gauge for indication
  • Provides an extremely high degree of accuracy because the load cell is vacuum filled and sealed, eliminating the error that can be caused by entrapped air
  • Steel jacketed flexible tubing and capillary systems are offered to accommodate applications that require remote mounting of the gauge or transducer
  • An optional liquid filled gauge dampens the effects of pulsation, vibration and shock, and lubricates the gauge internals for extended service life
  • Various output signals available in transducer models that are CE compliant
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Force and Load Sensors
Product Name 2000 Series Hydraulic Load Cell
Force Rating 300 to 22000 lbs (136 to 9977 kg)
Accuracy 0.12 to 0.50 ±% Full Scale
Force Measured Compression
Package Pancake (optional feature); Donut / Washer (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Load Washer Compression Load Cell - LWO Series - Transducer Techniques, LLC
Specs
Force Rating 2400 to 300000 lbs (1088 to 136054 kg)
Force Measured Compression
Package Donut / Washer
View Details
Force Sensors, Load Cells - Industrial - 223-EFN10-200KN-S00005-ND - DigiKey
Specs
Force Rating 44969 lbs (20394 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force Gauges - 606590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details
Centered Force Sensor KZ-011-0400-50N-E1-K0-G0 - KZ-011-0400-50N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers