RDP Electrosense Model UG Tension/Compression Universal Load Cell SLC-UG000100

Description
Our SLC-UG load cell or force sensor is a device which converts load or force into an electrical signal. The SLC-UG load cell should be mounted on a hard, flat surface. Tension/compression load cells measure the force applied to the centre threads of the load cell. Care should be taken to ensure that the model SLC-UG load sensor is not exposed to load or force in excess of its capability. The range of model SLC-UG tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC-UG transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC-UG we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote
Description
Our SLC-UG load cell or force sensor is a device which converts load or force into an electrical signal. The SLC-UG load cell should be mounted on a hard, flat surface. Tension/compression load cells measure the force applied to the centre threads of the load cell. Care should be taken to ensure that the model SLC-UG load sensor is not exposed to load or force in excess of its capability. The range of model SLC-UG tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC-UG transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC-UG we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Model UG Tension/Compression Universal Load Cell - SLC-UG000100 - RDP Electrosense
Pottstown, PA, United States
Model UG Tension/Compression Universal Load Cell
SLC-UG000100
Model UG Tension/Compression Universal Load Cell SLC-UG000100
Our SLC-UG load cell or force sensor is a device which converts load or force into an electrical signal. The SLC-UG load cell should be mounted on a hard, flat surface. Tension/compression load cells measure the force applied to the centre threads of the load cell. Care should be taken to ensure that the model SLC-UG load sensor is not exposed to load or force in excess of its capability. The range of model SLC-UG tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC-UG transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC-UG we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Our SLC-UG load cell or force sensor is a device which converts load or force into an electrical signal.
The SLC-UG load cell should be mounted on a hard, flat surface. Tension/compression load cells measure the force applied to the centre threads of the load cell.
Care should be taken to ensure that the model SLC-UG load sensor is not exposed to load or force in excess of its capability. The range of model SLC-UG tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it.
The SLC-UG transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC-UG we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Force and Load Sensors
Product Number SLC-UG000100
Product Name Model UG Tension/Compression Universal Load Cell
Force Rating 100 lbs (45.35 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Model RLT Tension Load Cell - RLT0050 - RDP Electrosense
Specs
Force Rating 110 lbs (50 kg)
Force Measured Tension
Output Analog Voltage
View Details
Model 53 Compression Load Cell - SLC53/04000 - RDP Electrosense
Specs
Force Rating 4000 lbs (1814 kg)
Force Measured Compression
Output Analog Voltage
View Details
Model 73 Compression Load Cell - SLC73/003000 - RDP Electrosense
Specs
Force Rating 3000 lbs (1361 kg)
Force Measured Compression
Output Analog Voltage
View Details
Model 73 Compression Load Cell - SLC73/030000 - RDP Electrosense
Specs
Force Rating 30000 lbs (13605 kg)
Force Measured Compression
Output Analog Voltage
View Details