NOSHOK, Inc. 2000 Series Smart System Indicator 2000-1

Description
The Series 2000/2100 Smart System Digital Indicator embodies many features and performance capabilities to suit a wide range of indication and control requirements. It can accept a variety of standard process signals and precisely scale them into any desired unit of measurement. The indicator employs advanced technology for stable, drift free readout, while incorporating features that provide flexibility now and in the future with plug-in option cards. The option cards afford the opportunity to easily configure the indicator for the needs of the present while providing an upward migration path as control and indication needs evolve. A full complement of options include relays, analog output and serial communication. NOSHOK calibrates all of its indicators to your transducer requirements at no additional cost. Simply tell us how you want it set up, then plug it in and go; no muss, no fuss and no charge!
Datasheet
Description
The Series 2000/2100 Smart System Digital Indicator embodies many features and performance capabilities to suit a wide range of indication and control requirements. It can accept a variety of standard process signals and precisely scale them into any desired unit of measurement. The indicator employs advanced technology for stable, drift free readout, while incorporating features that provide flexibility now and in the future with plug-in option cards. The option cards afford the opportunity to easily configure the indicator for the needs of the present while providing an upward migration path as control and indication needs evolve. A full complement of options include relays, analog output and serial communication. NOSHOK calibrates all of its indicators to your transducer requirements at no additional cost. Simply tell us how you want it set up, then plug it in and go; no muss, no fuss and no charge!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2000 Series Smart System Indicator - 2000-1 - NOSHOK, Inc.
Berea, OH, USA
2000 Series Smart System Indicator
2000-1
2000 Series Smart System Indicator 2000-1
The Series 2000/2100 Smart System Digital Indicator embodies many features and performance capabilities to suit a wide range of indication and control requirements. It can accept a variety of standard process signals and precisely scale them into any desired unit of measurement. The indicator employs advanced technology for stable, drift free readout, while incorporating features that provide flexibility now and in the future with plug-in option cards. The option cards afford the opportunity to easily configure the indicator for the needs of the present while providing an upward migration path as control and indication needs evolve. A full complement of options include relays, analog output and serial communication. NOSHOK calibrates all of its indicators to your transducer requirements at no additional cost. Simply tell us how you want it set up, then plug it in and go; no muss, no fuss and no charge!

The Series 2000/2100 Smart System Digital Indicator embodies many features and performance capabilities to suit a wide range of indication and control requirements. It can accept a variety of standard process signals and precisely scale them into any desired unit of measurement. The indicator employs advanced technology for stable, drift free readout, while incorporating features that provide flexibility now and in the future with plug-in option cards. The option cards afford the opportunity to easily configure the indicator for the needs of the present while providing an upward migration path as control and indication needs evolve. A full complement of options include relays, analog output and serial communication. NOSHOK calibrates all of its indicators to your transducer requirements at no additional cost. Simply tell us how you want it set up, then plug it in and go; no muss, no fuss and no charge!

Supplier's Site Datasheet

Technical Specifications

  NOSHOK, Inc.
Product Category Digital Panel Meters
Product Number 2000-1
Product Name 2000 Series Smart System Indicator
Outputs Analog; Serial Communications
Features Alarms; OnOff; Set Points; Totalizer
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

12-ch SMB(M) Front Panel LAN-XI - UA-2107--120- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 12
Input Type Standardized voltage (+/- 10V)
View Details
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 559635 - RS Components, Ltd.
Specs
Number Digits 7.0
Depth 65 mm (2.56 inch)
View Details