NOSHOK, Inc. 1950 Series Smart System Indicator 1950-C

Description
NOSHOK Series 1950 Compact Smart System Digital Indicator offers the features of a full size panel meter compressed into a small design for ease of installation in almost any application. The 5 digit display has a span range of -9999 to 99999 and is available in a reflective LCD or backlit versions. The display can accept a variety of process signals for applications in pressure, flow, level, force and temperature. All programming can be done through the front of the meter with little difficulty. The display is fully expandable to accommodate applications requiring relays, dual sinking outputs, and serial communications by RS232 or RS485. NOSHOK calibrates all of its indicators to your transducer requirements at no additional cost. Simply tell us how you want it set up, then plug it in and go; no muss, no fuss and no charge!
Datasheet
Description
NOSHOK Series 1950 Compact Smart System Digital Indicator offers the features of a full size panel meter compressed into a small design for ease of installation in almost any application. The 5 digit display has a span range of -9999 to 99999 and is available in a reflective LCD or backlit versions. The display can accept a variety of process signals for applications in pressure, flow, level, force and temperature. All programming can be done through the front of the meter with little difficulty. The display is fully expandable to accommodate applications requiring relays, dual sinking outputs, and serial communications by RS232 or RS485. NOSHOK calibrates all of its indicators to your transducer requirements at no additional cost. Simply tell us how you want it set up, then plug it in and go; no muss, no fuss and no charge!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1950 Series Smart System Indicator - 1950-C - NOSHOK, Inc.
Berea, OH, USA
1950 Series Smart System Indicator
1950-C
1950 Series Smart System Indicator 1950-C
NOSHOK Series 1950 Compact Smart System Digital Indicator offers the features of a full size panel meter compressed into a small design for ease of installation in almost any application. The 5 digit display has a span range of -9999 to 99999 and is available in a reflective LCD or backlit versions. The display can accept a variety of process signals for applications in pressure, flow, level, force and temperature. All programming can be done through the front of the meter with little difficulty. The display is fully expandable to accommodate applications requiring relays, dual sinking outputs, and serial communications by RS232 or RS485. NOSHOK calibrates all of its indicators to your transducer requirements at no additional cost. Simply tell us how you want it set up, then plug it in and go; no muss, no fuss and no charge!

NOSHOK Series 1950 Compact Smart System Digital Indicator offers the features of a full size panel meter compressed into a small design for ease of installation in almost any application. The 5 digit display has a span range of -9999 to 99999 and is available in a reflective LCD or backlit versions. The display can accept a variety of process signals for applications in pressure, flow, level, force and temperature. All programming can be done through the front of the meter with little difficulty. The display is fully expandable to accommodate applications requiring relays, dual sinking outputs, and serial communications by RS232 or RS485. NOSHOK calibrates all of its indicators to your transducer requirements at no additional cost. Simply tell us how you want it set up, then plug it in and go; no muss, no fuss and no charge!

Supplier's Site Datasheet

Technical Specifications

  NOSHOK, Inc.
Product Category Digital Panel Meters
Product Number 1950-C
Product Name 1950 Series Smart System Indicator
Outputs Serial Communications
Features Alarms; OnOff; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
Multi Function Panel Meters - 1981166 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Current, voltage
Width 29 mm (1.14 inch)
View Details