NOSHOK, Inc. 1900C Series Loop-Powered Indicator 1900C-3

Description
Noshok Series 1900 Compact Digital Indicators provide digital display of any desired unit of pressure, temperature, level, force or flow measurement. Their 3 1/2 digit display has a span range of 0 to 1999 and is available in a positive image reflective LCD or in an optional back-lit version. They are housed in a compact, lightweight, impact resistant plastic case with a clear viewing lens. The sealed front panel installation also meets NEMA 4x/IP65 specifications for wash down and dusty environments, when properly installed. NOSHOK calibrates all of its indicators to your transducer at no additional cost. Simply tell us how you want it set up, then plug it in and go; no muss, no fuss, no charge!
Datasheet
Description
Noshok Series 1900 Compact Digital Indicators provide digital display of any desired unit of pressure, temperature, level, force or flow measurement. Their 3 1/2 digit display has a span range of 0 to 1999 and is available in a positive image reflective LCD or in an optional back-lit version. They are housed in a compact, lightweight, impact resistant plastic case with a clear viewing lens. The sealed front panel installation also meets NEMA 4x/IP65 specifications for wash down and dusty environments, when properly installed. NOSHOK calibrates all of its indicators to your transducer at no additional cost. Simply tell us how you want it set up, then plug it in and go; no muss, no fuss, no charge!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1900C Series Loop-Powered Indicator - 1900C-3 - NOSHOK, Inc.
Berea, OH, USA
1900C Series Loop-Powered Indicator
1900C-3
1900C Series Loop-Powered Indicator 1900C-3
Noshok Series 1900 Compact Digital Indicators provide digital display of any desired unit of pressure, temperature, level, force or flow measurement. Their 3 1/2 digit display has a span range of 0 to 1999 and is available in a positive image reflective LCD or in an optional back-lit version. They are housed in a compact, lightweight, impact resistant plastic case with a clear viewing lens. The sealed front panel installation also meets NEMA 4x/IP65 specifications for wash down and dusty environments, when properly installed. NOSHOK calibrates all of its indicators to your transducer at no additional cost. Simply tell us how you want it set up, then plug it in and go; no muss, no fuss, no charge!

Noshok Series 1900 Compact Digital Indicators provide digital display of any desired unit of pressure, temperature, level, force or flow measurement. Their 3 1/2 digit display has a span range of 0 to 1999 and is available in a positive image reflective LCD or in an optional back-lit version. They are housed in a compact, lightweight, impact resistant plastic case with a clear viewing lens. The sealed front panel installation also meets NEMA 4x/IP65 specifications for wash down and dusty environments, when properly installed. NOSHOK calibrates all of its indicators to your transducer at no additional cost. Simply tell us how you want it set up, then plug it in and go; no muss, no fuss, no charge!

Supplier's Site Datasheet

Technical Specifications

  NOSHOK, Inc.
Product Category Digital Panel Meters
Product Number 1900C-3
Product Name 1900C Series Loop-Powered Indicator
Features OnOff
Display Type Numeric
Character Size Larger than 0.56 (14.2mm)
Number Digits 3.5
Display Technology LCD
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers
Multi Function Panel Meters - 8494633 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Current, voltage
Width 68 mm (2.68 inch)
View Details