NOSHOK, Inc. 1800 Series Loop-Powered Indicator 1800-0

Description
The Model 1800 Attachable Loop-Powered Digital Indicator can be fitted to NOSHOK pressure transmitters utilizinga4mAto20mA output signal and the Hirschmann (DIN 43650A) connector. It is simply inserted between the transmitter body and the connector. The indicator is programmable to display a range of -1999 to 9999, and it may be tilted for better viewing. Also, there is user selectable digital filtering to improve readability in rapidly varying pressure applications. All parameters are stored in non-volatile memory so that reprogramming is not necessary in the event of a power failure. NOSHOK will calibrate the indicator to your transmitter at no additional cost. Simply tell us how you want it set up and it is done.
Datasheet
Description
The Model 1800 Attachable Loop-Powered Digital Indicator can be fitted to NOSHOK pressure transmitters utilizinga4mAto20mA output signal and the Hirschmann (DIN 43650A) connector. It is simply inserted between the transmitter body and the connector. The indicator is programmable to display a range of -1999 to 9999, and it may be tilted for better viewing. Also, there is user selectable digital filtering to improve readability in rapidly varying pressure applications. All parameters are stored in non-volatile memory so that reprogramming is not necessary in the event of a power failure. NOSHOK will calibrate the indicator to your transmitter at no additional cost. Simply tell us how you want it set up and it is done.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1800 Series Loop-Powered Indicator - 1800-0 - NOSHOK, Inc.
Berea, OH, USA
1800 Series Loop-Powered Indicator
1800-0
1800 Series Loop-Powered Indicator 1800-0
The Model 1800 Attachable Loop-Powered Digital Indicator can be fitted to NOSHOK pressure transmitters utilizinga4mAto20mA output signal and the Hirschmann (DIN 43650A) connector. It is simply inserted between the transmitter body and the connector. The indicator is programmable to display a range of -1999 to 9999, and it may be tilted for better viewing. Also, there is user selectable digital filtering to improve readability in rapidly varying pressure applications. All parameters are stored in non-volatile memory so that reprogramming is not necessary in the event of a power failure. NOSHOK will calibrate the indicator to your transmitter at no additional cost. Simply tell us how you want it set up and it is done.

The Model 1800 Attachable Loop-Powered Digital Indicator can be fitted to NOSHOK pressure transmitters utilizinga4mAto20mA output signal and the Hirschmann (DIN 43650A) connector. It is simply inserted between the transmitter body and the connector. The indicator is programmable to display a range of -1999 to 9999, and it may be tilted for better viewing. Also, there is user selectable digital filtering to improve readability in rapidly varying pressure applications. All parameters are stored in non-volatile memory so that reprogramming is not necessary in the event of a power failure. NOSHOK will calibrate the indicator to your transmitter at no additional cost. Simply tell us how you want it set up and it is done.

Supplier's Site Datasheet
Loop-Powered Digital Indicator; No. Of Digits / Alpha Noshok - 34P2828 - Newark, An Avnet Company
Chicago, IL, United States
Loop-Powered Digital Indicator; No. Of Digits / Alpha Noshok
34P2828
Loop-Powered Digital Indicator; No. Of Digits / Alpha Noshok 34P2828
LOOP-POWERED DIGITAL INDICATOR; No. of Digits / Alpha:4; Meter Function:-; Meter Range:-1999 to 9999; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:- RoHS Compliant: Yes

LOOP-POWERED DIGITAL INDICATOR; No. of Digits / Alpha:4; Meter Function:-; Meter Range:-1999 to 9999; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  NOSHOK, Inc. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 1800-0 34P2828
Product Name 1800 Series Loop-Powered Indicator Loop-Powered Digital Indicator; No. Of Digits / Alpha Noshok
Features OnOff
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 4.0 4.0
Display Technology LCD
Unlock Full Specs
to access all available technical data

Similar Products

6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers
Multi Function Panel Meters - 8967730 - RS Components, Ltd.
Specs
Number Digits 6.0
Input Type Profinet
Width 93 mm (3.66 inch)
View Details