Low speed, heavy duty, reliable, long life design
| Norwalk Compressor Company, Inc. | |
|---|---|
| Product Category | Gas Compressors and Gas Compressor Systems |
| Product Number | One Through Six Stages |
| Product Name | CENTURY Series |
| Compressor Technology | Reciprocating Piston |
| Lubrication Style | Oil-free (optional feature) |
| Discharge / Operating Pressure | 0.0 to 20000 psi (0.0 to 14076 m H2O) |
| Horse Power | 600 HP |
| Gases Handled | Hydrocarbon; Natural Gas / Methane; Industrial, Petrochemical & Natural Gas |