Kaeser Compressors, Inc. Booster Package DN C Series

Description
The design of the DN-C booster package has a smaller footprint (approximately half the size of previous models) with a component layout that not only ensures optimized cooling air flow, but also provides easy maintenance access. The Sigma Control controller offers new, multiple monitoring and control options with a number of interfaces – including for connection to master controllers – with dynamic control. Performance parameters: 30 - 60 hp Inlet pressure up to 190 psig - Discharge pressure up to 650 psig - Flow rate: 80-882 cfm Benefits: Compact design without compromising performance, reliability, or energy efficiency. Minimal installation effort: the DN-C is delivered ready for connection to the electricity supply. The system can be configured for a large number of applications, including self-monitoring applications. The Sigma Control provides maintenance and service reminders and history, helping to reduce your maintenance costs. Standard features: Maximum ambient temperature up to 113°F at 4.5:1 compression ratio. Air-cooled UL508A control cabinet UL approved motors NPE motors with 1x Pt100 sensor Full enclosure with starter cabinet Sigma Control controller Factory tested and assembled Optional features: Auxiliary heating Nitrogen recovery version Water-cooled version Improved user-friendly design for greater efficiency and flexibility Extended service life: The motor and airend have been decoupled from the rest of the machine. The control cabinet, cooler, fan, and pipework are therefore significantly less affected by vibrations. Optimized access for maintenance work. Removable panel provides easy access to components like the air cooler shown here. Three cylinder models feature an aftercooler with a high-speed fan to ensure lowest possible compressed air discharge temperatures. A water-cooled aftercooler version is also available to achieve even lower “delta T” results High-pressure pumps The high-pressure pumps with two or three cylinders are completely manufactured by Kaeser and feature lower RPMs for extended operational life and consistent efficiency. High quality cylinders Kaeser's booster compressors are equipped with precision-manufactur eneed cylinders, finished through a special process to ensure minimum oil consumption and negligible wear for exceptional durability. Energy-saving motors All Kaeser boosters are equipped with premium efficiency IE3 efficiency class drive motors.
Request a Quote
Description
The design of the DN-C booster package has a smaller footprint (approximately half the size of previous models) with a component layout that not only ensures optimized cooling air flow, but also provides easy maintenance access. The Sigma Control controller offers new, multiple monitoring and control options with a number of interfaces – including for connection to master controllers – with dynamic control. Performance parameters: 30 - 60 hp Inlet pressure up to 190 psig - Discharge pressure up to 650 psig - Flow rate: 80-882 cfm Benefits: Compact design without compromising performance, reliability, or energy efficiency. Minimal installation effort: the DN-C is delivered ready for connection to the electricity supply. The system can be configured for a large number of applications, including self-monitoring applications. The Sigma Control provides maintenance and service reminders and history, helping to reduce your maintenance costs. Standard features: Maximum ambient temperature up to 113°F at 4.5:1 compression ratio. Air-cooled UL508A control cabinet UL approved motors NPE motors with 1x Pt100 sensor Full enclosure with starter cabinet Sigma Control controller Factory tested and assembled Optional features: Auxiliary heating Nitrogen recovery version Water-cooled version Improved user-friendly design for greater efficiency and flexibility Extended service life: The motor and airend have been decoupled from the rest of the machine. The control cabinet, cooler, fan, and pipework are therefore significantly less affected by vibrations. Optimized access for maintenance work. Removable panel provides easy access to components like the air cooler shown here. Three cylinder models feature an aftercooler with a high-speed fan to ensure lowest possible compressed air discharge temperatures. A water-cooled aftercooler version is also available to achieve even lower “delta T” results High-pressure pumps The high-pressure pumps with two or three cylinders are completely manufactured by Kaeser and feature lower RPMs for extended operational life and consistent efficiency. High quality cylinders Kaeser's booster compressors are equipped with precision-manufactur eneed cylinders, finished through a special process to ensure minimum oil consumption and negligible wear for exceptional durability. Energy-saving motors All Kaeser boosters are equipped with premium efficiency IE3 efficiency class drive motors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DN C Series booster packages are compact, all-in-one compressed air systems designed to deliver high-pressure air up to 650 psig with flow rates from 190 to 470 cfm, depending on the model. They feature air-cooled aftercoolers, with water-cooled options available for the DN series. Units have dimensions ranging from 50½ x 72 x 77½ inches to 63 x 61¼ x 75 inches and weigh between 3087 and 3395 pounds. The design offers optimized cooling airflow, simplified maintenance access, and integration with Industry 4.0 environments. Motors range from 25 to 60 horsepower, and the systems are built for extended service life with reduced maintenance requirements.

Datasheet Summary
Powered by GS/AI

The DN C Series booster packages are compact, all-in-one compressed air systems designed to deliver high-pressure air up to 650 psig with flow rates from 190 to 470 cfm, depending on the model. They feature air-cooled aftercoolers, with water-cooled options available for the DN series. Units have dimensions ranging from 50½ x 72 x 77½ inches to 63 x 61¼ x 75 inches and weigh between 3087 and 3395 pounds. The design offers optimized cooling airflow, simplified maintenance access, and integration with Industry 4.0 environments. Motors range from 25 to 60 horsepower, and the systems are built for extended service life with reduced maintenance requirements.

Suppliers

Company
Product
Description
Supplier Links
Booster Package - DN C Series - Kaeser Compressors, Inc.
Fredericksburg, VA, United States
Booster Package
DN C Series
Booster Package DN C Series
The design of the DN-C booster package has a smaller footprint (approximately half the size of previous models) with a component layout that not only ensures optimized cooling air flow, but also provides easy maintenance access. The Sigma Control controller offers new, multiple monitoring and control options with a number of interfaces – including for connection to master controllers – with dynamic control. Performance parameters: 30 - 60 hp Inlet pressure up to 190 psig - Discharge pressure up to 650 psig - Flow rate: 80-882 cfm Benefits: Compact design without compromising performance, reliability, or energy efficiency. Minimal installation effort: the DN-C is delivered ready for connection to the electricity supply. The system can be configured for a large number of applications, including self-monitoring applications. The Sigma Control provides maintenance and service reminders and history, helping to reduce your maintenance costs. Standard features: Maximum ambient temperature up to 113°F at 4.5:1 compression ratio. Air-cooled UL508A control cabinet UL approved motors NPE motors with 1x Pt100 sensor Full enclosure with starter cabinet Sigma Control controller Factory tested and assembled Optional features: Auxiliary heating Nitrogen recovery version Water-cooled version Improved user-friendly design for greater efficiency and flexibility Extended service life: The motor and airend have been decoupled from the rest of the machine. The control cabinet, cooler, fan, and pipework are therefore significantly less affected by vibrations. Optimized access for maintenance work. Removable panel provides easy access to components like the air cooler shown here. Three cylinder models feature an aftercooler with a high-speed fan to ensure lowest possible compressed air discharge temperatures. A water-cooled aftercooler version is also available to achieve even lower “delta T” results High-pressure pumps The high-pressure pumps with two or three cylinders are completely manufactured by Kaeser and feature lower RPMs for extended operational life and consistent efficiency. High quality cylinders Kaeser's booster compressors are equipped with precision-manufactur eneed cylinders, finished through a special process to ensure minimum oil consumption and negligible wear for exceptional durability. Energy-saving motors All Kaeser boosters are equipped with premium efficiency IE3 efficiency class drive motors.

The design of the DN-C booster package has a smaller footprint (approximately half the size of previous models) with a component layout that not only ensures optimized cooling air flow, but also provides easy maintenance access.

The Sigma Control controller offers new, multiple monitoring and control options with a number of interfaces – including for connection to master controllers – with dynamic control.

Performance parameters: 30 - 60 hp Inlet pressure up to 190 psig - Discharge pressure up to 650 psig - Flow rate: 80-882 cfm

Benefits:

  • Compact design without compromising performance, reliability, or energy efficiency.
  • Minimal installation effort: the DN-C is delivered ready for connection to the electricity supply. The system can be configured for a large number of applications, including self-monitoring applications.
  • The Sigma Control provides maintenance and service reminders and history, helping to reduce your maintenance costs.

Standard features:

  • Maximum ambient temperature up to 113°F at 4.5:1 compression ratio.
  • Air-cooled
  • UL508A control cabinet
  • UL approved motors
  • NPE motors with 1x Pt100 sensor
  • Full enclosure with starter cabinet
  • Sigma Control controller
  • Factory tested and assembled

Optional features:

  • Auxiliary heating
  • Nitrogen recovery version
  • Water-cooled version

Improved user-friendly design for greater efficiency and flexibility

  • Extended service life: The motor and airend have been decoupled from the rest of the machine. The control cabinet, cooler, fan, and pipework are therefore significantly less affected by vibrations.
  • Optimized access for maintenance work. Removable panel provides easy access to components like the air cooler shown here.
  • Three cylinder models feature an aftercooler with a high-speed fan to ensure lowest possible compressed air discharge temperatures. A water-cooled aftercooler version is also available to achieve even lower “delta T” results

High-pressure pumps
The high-pressure pumps with two or three cylinders are completely manufactured by Kaeser and feature lower RPMs for extended operational life and consistent efficiency.
High quality cylinders
Kaeser's booster compressors are equipped with precision-manufactureneed cylinders, finished through a special process to ensure minimum oil consumption and negligible wear for exceptional durability.
Energy-saving motors
All Kaeser boosters are equipped with premium efficiency IE3 efficiency class drive motors.

Supplier's Site Datasheet

Technical Specifications

  Kaeser Compressors, Inc.
Product Category Gas Compressors and Gas Compressor Systems
Product Number DN C Series
Product Name Booster Package
Discharge / Operating Pressure 45 to 650 psi (31.67 to 457 m H2O)
Mass Flow Capacity 80 to 882 SCFM (136 to 1499 m³/hr)
Horse Power 30 to 60 HP
Gases Handled Air
Unlock Full Specs
to access all available technical data

Similar Products

Helium Rotary Screw Compressor - SX-HSD - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Discharge / Operating Pressure 72 to 217 psi (50.67 to 153 m H2O)
Mass Flow Capacity 10 to 3002 SCFM (17 to 5103 m³/hr)
View Details
Booster Package - CN C Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Discharge / Operating Pressure 45 to 650 psi (31.67 to 457 m H2O)
Mass Flow Capacity 27 to 283 SCFM (45.89 to 481 m³/hr)
Horse Power 10 to 30 HP
View Details