ADB® Heavy Duty®Pivot Lift Plate 36625

Description
Material: Forged alloy steel Design Factor: Safety Factor: 5:1, Minimum tensile strength of 180,000 psi, 100% Magnetic Particle Inspected (Cadmium plated available) Range of Movement: Pivots 180° Finish: Black Oxide per Mil C-13924B
Description
Material: Forged alloy steel Design Factor: Safety Factor: 5:1, Minimum tensile strength of 180,000 psi, 100% Magnetic Particle Inspected (Cadmium plated available) Range of Movement: Pivots 180° Finish: Black Oxide per Mil C-13924B

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty®Pivot Lift Plate - 36625 - ADB®
Valdosta, GA, USA
Heavy Duty®Pivot Lift Plate
36625
Heavy Duty®Pivot Lift Plate 36625
Material: Forged alloy steel Design Factor: Safety Factor: 5:1, Minimum tensile strength of 180,000 psi, 100% Magnetic Particle Inspected (Cadmium plated available) Range of Movement: Pivots 180° Finish: Black Oxide per Mil C-13924B

Material: Forged alloy steel

Design Factor: Safety Factor: 5:1, Minimum tensile strength of 180,000 psi, 100% Magnetic Particle Inspected (Cadmium plated available)

Range of Movement: Pivots 180°

Finish: Black Oxide per Mil C-13924B

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 36625
Product Name Heavy Duty®Pivot Lift Plate
Type Center-pull
Features Pivot
Material Steel
Finish Black Oxide
Maximum Load 5 tons (4.54 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Double Swivel Ring Codipro SS DSR WLL ton 0.1 - 4215SSDSRM6 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 0.1102 tons (0.1000 metric tons)
View Details
Shackles - 3799286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
View Details
Shackle-Lok™ Hoist Rings - 24420 - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 1 1/4-8 In
Maximum Load 7.5 tons (6.8 metric tons)
View Details
SS Safety Engineered Hoist Ring - 29814 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Stainless Steel
View Details