ADB® SS Safety Engineered Hoist Ring 29814

Description
Material: 300 Series Stainless Steel Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance ± .030 inch unless otherwise specified Range Of Movement: 360° Swivel, 180° Pivot Specifications: NDT: 100% Liquid Penetrant Tested Per MIL-STD-5002, ASTME 1417, Purification Process: Clean & Passivate Per ASTM A 967, QQ-P-35 TYPE II Typical Applications: Use Stainless for Corrosive, Cryogenic or Elevated Temperature Environments
Description
Material: 300 Series Stainless Steel Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance ± .030 inch unless otherwise specified Range Of Movement: 360° Swivel, 180° Pivot Specifications: NDT: 100% Liquid Penetrant Tested Per MIL-STD-5002, ASTME 1417, Purification Process: Clean & Passivate Per ASTM A 967, QQ-P-35 TYPE II Typical Applications: Use Stainless for Corrosive, Cryogenic or Elevated Temperature Environments

Suppliers

Company
Product
Description
Supplier Links
SS Safety Engineered Hoist Ring - 29814 - ADB®
Valdosta, GA, USA
SS Safety Engineered Hoist Ring
29814
SS Safety Engineered Hoist Ring 29814
Material: 300 Series Stainless Steel Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance ± .030 inch unless otherwise specified Range Of Movement: 360° Swivel, 180° Pivot Specifications: NDT: 100% Liquid Penetrant Tested Per MIL-STD-5002, ASTME 1417, Purification Process: Clean & Passivate Per ASTM A 967, QQ-P-35 TYPE II Typical Applications: Use Stainless for Corrosive, Cryogenic or Elevated Temperature Environments

Material: 300 Series Stainless Steel

Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance ± .030 inch unless otherwise specified

Range Of Movement: 360° Swivel, 180° Pivot

Specifications: NDT: 100% Liquid Penetrant Tested Per MIL-STD-5002, ASTME 1417, Purification Process: Clean & Passivate Per ASTM A 967, QQ-P-35 TYPE II

Typical Applications: Use Stainless for Corrosive, Cryogenic or Elevated Temperature Environments

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 29814
Product Name SS Safety Engineered Hoist Ring
Type Center-pull
Features Pivot; Swivel
Material Stainless Steel
Thread Size M12 x 1.75 x 19 long
Maximum Load 0.5788 tons (0.5251 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Triple Swivel Ring Codipro TSR. WLL ton 22.00 - 4215TSRM56 - Certex UK
Specs
Features Swivel
Maximum Load 24.25 tons (22 metric tons)
Weight 39.69 lbs (18 kg)
View Details
Shackles - 1244812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Shackle-Lok™ Hoist Rings - 24403NS - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 3/8-16 In
Maximum Load 0.5000 tons (0.4536 metric tons)
View Details
EZ-Torque® Hoist Ring - Metric - 24290 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details