ADB® Heavy Duty® Safety Lift Eye 36485

Description
Material: High Tensile Alloy Steel Design Factor: Minimum of 5:1, Certified Heat Treatment, Magnetic Particle Inspected Finish: Back Oxide per Mil-C-13924B
Description
Material: High Tensile Alloy Steel Design Factor: Minimum of 5:1, Certified Heat Treatment, Magnetic Particle Inspected Finish: Back Oxide per Mil-C-13924B

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty® Safety Lift Eye - 36485 - ADB®
Valdosta, GA, USA
Heavy Duty® Safety Lift Eye
36485
Heavy Duty® Safety Lift Eye 36485
Material: High Tensile Alloy Steel Design Factor: Minimum of 5:1, Certified Heat Treatment, Magnetic Particle Inspected Finish: Back Oxide per Mil-C-13924B

Material: High Tensile Alloy Steel

Design Factor: Minimum of 5:1, Certified Heat Treatment, Magnetic Particle Inspected

Finish: Back Oxide per Mil-C-13924B

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 36485
Product Name Heavy Duty® Safety Lift Eye
Type Center-pull
Material Steel
Finish Black Oxide
Thread Size 1 1/4 x 1.5 Coil
Maximum Load 7.5 tons (6.8 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackle-Lok™ Hoist Rings - 24408NS - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 1/2-13 In
Maximum Load 1.25 tons (1.13 metric tons)
View Details
Metric Swivel Hoist Rings Crosby HR-125M 1016679 - 42151016679 - Certex UK
Specs
Features Swivel
Weight 14.4 lbs (6.53 kg)
View Details
Shackles - 3123370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
4” Forged “D” Ring - 300536 -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Material Steel
Maximum Load 3 tons (2.72 metric tons)
Units Inch
View Details