Carr Lane Manufacturing Co. Side Pull Hoist Rings

Description
Side-Pull Hoist Rings are ideal for side mounting. Flip and turn loads without unhooking (use with a spreader bar). Forged alloy-steel ring pivots 180 degrees and swivels 360 degrees simultaneously to allow lifting from any direction. Large, weldless forged ring can accommodate larger lifting hooks. Meets OSHA standards and Military Specifications MIL-STD-209J and MIL-STD-1365(11). Safety factor = 5:1.
Description
Side-Pull Hoist Rings are ideal for side mounting. Flip and turn loads without unhooking (use with a spreader bar). Forged alloy-steel ring pivots 180 degrees and swivels 360 degrees simultaneously to allow lifting from any direction. Large, weldless forged ring can accommodate larger lifting hooks. Meets OSHA standards and Military Specifications MIL-STD-209J and MIL-STD-1365(11). Safety factor = 5:1.

Suppliers

Company
Product
Description
Supplier Links
Side Pull Hoist Rings -  - Carr Lane Manufacturing Co.
St. Louis, MO, USA
Side Pull Hoist Rings
Side Pull Hoist Rings
Side-Pull Hoist Rings are ideal for side mounting. Flip and turn loads without unhooking (use with a spreader bar). Forged alloy-steel ring pivots 180 degrees and swivels 360 degrees simultaneously to allow lifting from any direction. Large, weldless forged ring can accommodate larger lifting hooks. Meets OSHA standards and Military Specifications MIL-STD-209J and MIL-STD-1365(11). Safety factor = 5:1.

Side-Pull Hoist Rings are ideal for side mounting. Flip and turn loads without unhooking (use with a spreader bar). Forged alloy-steel ring pivots 180 degrees and swivels 360 degrees simultaneously to allow lifting from any direction. Large, weldless forged ring can accommodate larger lifting hooks. Meets OSHA standards and Military Specifications MIL-STD-209J and MIL-STD-1365(11). Safety factor = 5:1.

Supplier's Site

Technical Specifications

  Carr Lane Manufacturing Co.
Product Category Hoist Rings
Product Name Side Pull Hoist Rings
Type Side-pull
Features Pivot; Swivel
Material Steel
Finish Black Oxide
Maximum Load 0.3250 to 14.5 tons (0.2948 to 13.15 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 1244829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Swivel Jaw / Hook Crosby S1 WLL ton 8.5 - 422500850280 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 9.37 tons (8.5 metric tons)
View Details
Traditional Center-Pull Hoist Rings with Standard U-Bar - 23416 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 5/8-11 In
Maximum Load 2 tons (1.81 metric tons)
View Details
VRBG 10 Load Ring - 799437 - RUD Chain, Inc.
Specs
Type Center-pull; Side-pull
Features Pivot
Material Steel
View Details