ADB® Heavy Duty® Safety Lift Eye 36483

Description
Material: High Tensile Alloy Steel Design Factor: Minimum of 5:1, Certified Heat Treatment, Magnetic Particle Inspected Finish: Back Oxide per Mil-C-13924B
Description
Material: High Tensile Alloy Steel Design Factor: Minimum of 5:1, Certified Heat Treatment, Magnetic Particle Inspected Finish: Back Oxide per Mil-C-13924B

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty® Safety Lift Eye - 36483 - ADB®
Valdosta, GA, USA
Heavy Duty® Safety Lift Eye
36483
Heavy Duty® Safety Lift Eye 36483
Material: High Tensile Alloy Steel Design Factor: Minimum of 5:1, Certified Heat Treatment, Magnetic Particle Inspected Finish: Back Oxide per Mil-C-13924B

Material: High Tensile Alloy Steel

Design Factor: Minimum of 5:1, Certified Heat Treatment, Magnetic Particle Inspected

Finish: Back Oxide per Mil-C-13924B

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 36483
Product Name Heavy Duty® Safety Lift Eye
Type Center-pull
Material Steel
Finish Black Oxide
Thread Size 1 1/4 x 1 Coil
Maximum Load 5 tons (4.54 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

SP2000™ Side-Pull Hoist Rings - 47533 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size 1/2-13 In
View Details
Eye Hook Crosby L-320 CN WLL ton 1.6 - 400300160010 - Certex UK
Specs
Special Applications Hook
Material Steel; Carbon steel
Maximum Load 1.76 tons (1.6 metric tons)
View Details
Shackles - 2553740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
View Details