Material: Alloy Steel (Certified Heat Treat)
Design Factor: 5:1 Safety Factor, Magnetic Particle Inspected
Range of Movement: Swivel 360°
Specifications: Meets Military Specification No. MIL-STD 209J, Meets ASME B30.26
Finish: Black Oxide Finish for corrosion resistance
| ADB® | |
|---|---|
| Product Category | Hoist Rings |
| Product Number | 36143 |
| Product Name | Side Pull Hoist Ring |
| Type | Side-pull |
| Features | Swivel |
| Material | Steel |
| Finish | Black Oxide |
| Thread Size | 1 1/4-8 x 2 |