Northwest Screen Systems Washout Sink 84x120"" Max Od 9030--7

Description
Features: Extremely Durable A screen washing sink designed for screen printers. Product Description The Screen Systems sink is totally designed for the screen printer. It features durable welded polypropylene construction of 3/8 in. and 1/2 in. poly. The perforated double bottom protects the actual sink bottom while eliminating splashes and catching any debris. The angled top allows over spray to run down to the back and not drip on your clean screen. The unit is available without back lighting or with backlighting. Non back light units have a translucent back for positioning in front of a window or adding your own light. Back light units have an easy lift off light box for quick replacement of bulbs. Cut outs for the storage of a pressure washer gun are standard, as well as a hook for a solvent recycling gun. The drain connection is located in the center for easy connection to either side, or back.
Description
Features: Extremely Durable A screen washing sink designed for screen printers. Product Description The Screen Systems sink is totally designed for the screen printer. It features durable welded polypropylene construction of 3/8 in. and 1/2 in. poly. The perforated double bottom protects the actual sink bottom while eliminating splashes and catching any debris. The angled top allows over spray to run down to the back and not drip on your clean screen. The unit is available without back lighting or with backlighting. Non back light units have a translucent back for positioning in front of a window or adding your own light. Back light units have an easy lift off light box for quick replacement of bulbs. Cut outs for the storage of a pressure washer gun are standard, as well as a hook for a solvent recycling gun. The drain connection is located in the center for easy connection to either side, or back.

Suppliers

Company
Product
Description
Supplier Links
Washout Sink 84x120"" Max Od - 9030--7 - Northwest Screen Systems
Minneapolis, MN, USA
Washout Sink 84x120"" Max Od
9030--7
Washout Sink 84x120"" Max Od 9030--7
Features: Extremely Durable A screen washing sink designed for screen printers. Product Description The Screen Systems sink is totally designed for the screen printer. It features durable welded polypropylene construction of 3/8 in. and 1/2 in. poly. The perforated double bottom protects the actual sink bottom while eliminating splashes and catching any debris. The angled top allows over spray to run down to the back and not drip on your clean screen. The unit is available without back lighting or with backlighting. Non back light units have a translucent back for positioning in front of a window or adding your own light. Back light units have an easy lift off light box for quick replacement of bulbs. Cut outs for the storage of a pressure washer gun are standard, as well as a hook for a solvent recycling gun. The drain connection is located in the center for easy connection to either side, or back.

Features:

  • Extremely Durable

A screen washing sink designed for screen printers.

Product Description

The Screen Systems sink is totally designed for the screen printer. It features durable welded polypropylene construction of 3/8 in. and 1/2 in. poly. The perforated double bottom protects the actual sink bottom while eliminating splashes and catching any debris. The angled top allows over spray to run down to the back and not drip on your clean screen.

The unit is available without back lighting or with backlighting. Non back light units have a translucent back for positioning in front of a window or adding your own light. Back light units have an easy lift off light box for quick replacement of bulbs.

Cut outs for the storage of a pressure washer gun are standard, as well as a hook for a solvent recycling gun. The drain connection is located in the center for easy connection to either side, or back.

Supplier's Site

Technical Specifications

  Northwest Screen Systems
Product Category Cleaning Agents and Surface Treatments
Product Number 9030--7
Product Name Washout Sink 84x120"" Max Od
Type Cleaner
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Activators - Activator 51 - 305160 - Hernon Manufacturing, Inc.
Specs
Type Surface Treatment
View Details
Degreasers - 2030722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Degreaser
Industry Applications Cleaning, degreasing
View Details
Mesh Preparation and Screen Print Process Chemicals - Degreaser Concentrate 1:10/15 - MacDermid Alpha Electronics Solutions
Specs
Type Surface Treatment; Cleaner
Features Anti-static / ESD Safe
Industry Applications Electronics
View Details
AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Type Cleaner; Defluxer / Flux Remover
Industry Applications Electronics
View Details