Northrop Grumman Corporation Vesta

Description
Expected to greatly shorten the timeline for lasers to go from the laboratory onto the battlefield, Vesta's critical features are high power, excellent beam quality, and long run time - all packaged into a compact laser device that represents significant reductions in size and in the weight of the laser from previous systems. Beam quality refers to how well the beam can be focused, ultimately defining how much of the beam can be projected onto a target. Since it offers a groundbreaking combination of excellent beam quality and high power, Vesta can place an unprecedented level of power onto a targeted spot. Potential uses include force protection of fixed-site critical assets, ground maneuver forces, ships and aircraft as well as precision strike by manned and unmanned aircraft. Vesta: Demonstrates a "beam quality" or brightness of less than 1.3 times the theoretical diffraction limit. By comparison, a typical industrial laser for welding would have a beam quality exceeding 20. Weapon system applications typically seek beam qualities of 1.5 to 2. Beam qualities less than 1.5 for high-power lasers are considered outstanding. Operates at a power of 15 kilowatts continuous run time Is designed to operate at this power and beam quality level indefinitely - even demonstrating more than 20 minutes of continuous operation with no degradation.
Datasheet
Description
Expected to greatly shorten the timeline for lasers to go from the laboratory onto the battlefield, Vesta's critical features are high power, excellent beam quality, and long run time - all packaged into a compact laser device that represents significant reductions in size and in the weight of the laser from previous systems. Beam quality refers to how well the beam can be focused, ultimately defining how much of the beam can be projected onto a target. Since it offers a groundbreaking combination of excellent beam quality and high power, Vesta can place an unprecedented level of power onto a targeted spot. Potential uses include force protection of fixed-site critical assets, ground maneuver forces, ships and aircraft as well as precision strike by manned and unmanned aircraft. Vesta: Demonstrates a "beam quality" or brightness of less than 1.3 times the theoretical diffraction limit. By comparison, a typical industrial laser for welding would have a beam quality exceeding 20. Weapon system applications typically seek beam qualities of 1.5 to 2. Beam qualities less than 1.5 for high-power lasers are considered outstanding. Operates at a power of 15 kilowatts continuous run time Is designed to operate at this power and beam quality level indefinitely - even demonstrating more than 20 minutes of continuous operation with no degradation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vesta -  - Northrop Grumman Corporation
Falls Church, VA, USA
Vesta
Vesta
Expected to greatly shorten the timeline for lasers to go from the laboratory onto the battlefield, Vesta's critical features are high power, excellent beam quality, and long run time - all packaged into a compact laser device that represents significant reductions in size and in the weight of the laser from previous systems. Beam quality refers to how well the beam can be focused, ultimately defining how much of the beam can be projected onto a target. Since it offers a groundbreaking combination of excellent beam quality and high power, Vesta can place an unprecedented level of power onto a targeted spot. Potential uses include force protection of fixed-site critical assets, ground maneuver forces, ships and aircraft as well as precision strike by manned and unmanned aircraft. Vesta: Demonstrates a "beam quality" or brightness of less than 1.3 times the theoretical diffraction limit. By comparison, a typical industrial laser for welding would have a beam quality exceeding 20. Weapon system applications typically seek beam qualities of 1.5 to 2. Beam qualities less than 1.5 for high-power lasers are considered outstanding. Operates at a power of 15 kilowatts continuous run time Is designed to operate at this power and beam quality level indefinitely - even demonstrating more than 20 minutes of continuous operation with no degradation.

Expected to greatly shorten the timeline for lasers to go from the laboratory onto the battlefield, Vesta's critical features are high power, excellent beam quality, and long run time - all packaged into a compact laser device that represents significant reductions in size and in the weight of the laser from previous systems.

Beam quality refers to how well the beam can be focused, ultimately defining how much of the beam can be projected onto a target. Since it offers a groundbreaking combination of excellent beam quality and high power, Vesta can place an unprecedented level of power onto a targeted spot.

Potential uses include force protection of fixed-site critical assets, ground maneuver forces, ships and aircraft as well as precision strike by manned and unmanned aircraft.

Vesta:

  • Demonstrates a "beam quality" or brightness of less than 1.3 times the theoretical diffraction limit. By comparison, a typical industrial laser for welding would have a beam quality exceeding 20. Weapon system applications typically seek beam qualities of 1.5 to 2. Beam qualities less than 1.5 for high-power lasers are considered outstanding.
  • Operates at a power of 15 kilowatts continuous run time
  • Is designed to operate at this power and beam quality level indefinitely - even demonstrating more than 20 minutes of continuous operation with no degradation.
Supplier's Site Datasheet

Technical Specifications

  Northrop Grumman Corporation
Product Category Lasers
Product Name Vesta
Laser Type Solid State Lasers
Unlock Full Specs
to access all available technical data

Similar Products

 - 6973507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Blue; Modulating
CDRH Classification 3R
Wavelength Range 405 nm (4050 Å)
View Details
Laser Diode, TO-56, 660 nm, 13 W Peak - TO56-116-116 - Newport MKS
Specs
Wavelength Range 1470 nm (14700 Å)
Laser Power 13000 milliwatts
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Epilog Fusion Pro 36 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 60000 to 200000 milliwatts
View Details