Northrop Grumman - Cutting Edge Optronics Laser Diode Driver ED2C-AXA

Description
The eDrive Laser diode driver, designed to interface with and external power supply, manages all critical DPSS Laser parameters including diode drive current and Q-Switching. This air-cooled Laser Diode Driver is available in 100A and 300A Pulsed versions, and can be operated in CW mode. The power connections on the back panel are durable compression lug fittings designed for high current applications. A standard compliance voltage rating of 350V allows several laser diodes to operate in electrical series. Current limit, duty cycle limit, shutter control, and safety interlocks are standard user control features offered on this laser diode controller.
Datasheet
Description
The eDrive Laser diode driver, designed to interface with and external power supply, manages all critical DPSS Laser parameters including diode drive current and Q-Switching. This air-cooled Laser Diode Driver is available in 100A and 300A Pulsed versions, and can be operated in CW mode. The power connections on the back panel are durable compression lug fittings designed for high current applications. A standard compliance voltage rating of 350V allows several laser diodes to operate in electrical series. Current limit, duty cycle limit, shutter control, and safety interlocks are standard user control features offered on this laser diode controller.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Diode Driver - ED2C-AXA - Northrop Grumman - Cutting Edge Optronics
Falls Church, VA, United States
Laser Diode Driver
ED2C-AXA
Laser Diode Driver ED2C-AXA
The eDrive Laser diode driver, designed to interface with and external power supply, manages all critical DPSS Laser parameters including diode drive current and Q-Switching. This air-cooled Laser Diode Driver is available in 100A and 300A Pulsed versions, and can be operated in CW mode. The power connections on the back panel are durable compression lug fittings designed for high current applications. A standard compliance voltage rating of 350V allows several laser diodes to operate in electrical series. Current limit, duty cycle limit, shutter control, and safety interlocks are standard user control features offered on this laser diode controller.

The eDrive Laser diode driver, designed to interface with and external power supply, manages all critical DPSS Laser parameters including diode drive current and Q-Switching. This air-cooled Laser Diode Driver is available in 100A and 300A Pulsed versions, and can be operated in CW mode. The power connections on the back panel are durable compression lug fittings designed for high current applications. A standard compliance voltage rating of 350V allows several laser diodes to operate in electrical series. Current limit, duty cycle limit, shutter control, and safety interlocks are standard user control features offered on this laser diode controller.

Datasheet

Technical Specifications

  Northrop Grumman - Cutting Edge Optronics
Product Category IC Interfaces
Product Number ED2C-AXA
Product Name Laser Diode Driver
Technology RS232; RS485
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 702-SI3010-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1916891 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
ISO1176 Isolated PROFIBUS RS-485 Transceiver - ISO1176DWRG4 - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details