The 540 is a Bridge from North Atlantic. Bridges are used in linear and nonlinear applications including instrumentation, precise measuments, filtering and power conversions.
Additional Features:
Accuracy: 2 arc-seconds
Resolution: 0.0001º
Frequency Range (rated accuracy) 400 Hz to 1000 Hz Useful Frequency Range: 400 Hz to 10 kHz
Input voltage: 150 V max; standard test voltages are 115/90 and 26/11.8 VAC
Input impedance @ 400 Hz: (Resolver mode) 750 kohms, (Synchro mode) 500 kohms.
The 540 is a Bridge from North Atlantic. Bridges are used in linear and nonlinear applications including instrumentation, precise measuments, filtering and power conversions.
Additional Features:
- Accuracy: 2 arc-seconds
- Resolution: 0.0001º
- Frequency Range (rated accuracy) 400 Hz to 1000 Hz Useful Frequency Range: 400 Hz to 10 kHz
- Input voltage: 150 V max; standard test voltages are 115/90 and 26/11.8 VAC
- Input impedance @ 400 Hz: (Resolver mode) 750 kohms, (Synchro mode) 500 kohms.