Nortek, Inc. Range Hood QP230WW

Description
3-LEVEL BLOWER SPEED CONTROL TYPE 30 INCH W X 20-1/8 INCH D X 7-1/4 INCH H SIZE WHITE FINISH UL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 2.8 AMPERE CURRENT RATING (4) 50 W MR16/GU10 HALOGEN LAMP TYPE 350 CFM AIR FLOW RATE 10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE 0.6 SONES (NORMAL SETTING), 5 SONES (HIGH SETTING) SOUND LEVEL DUCTED DUCT TYPE EVOLUTION[TM] 2 BRAND FILTER TYPE MID-MESH ALUMINUM MOUNTING TYPE UNDER CABINET QP2 MODEL
Datasheet
Description
3-LEVEL BLOWER SPEED CONTROL TYPE 30 INCH W X 20-1/8 INCH D X 7-1/4 INCH H SIZE WHITE FINISH UL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 2.8 AMPERE CURRENT RATING (4) 50 W MR16/GU10 HALOGEN LAMP TYPE 350 CFM AIR FLOW RATE 10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE 0.6 SONES (NORMAL SETTING), 5 SONES (HIGH SETTING) SOUND LEVEL DUCTED DUCT TYPE EVOLUTION[TM] 2 BRAND FILTER TYPE MID-MESH ALUMINUM MOUNTING TYPE UNDER CABINET QP2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - QP230WW - Nortek, Inc.
Providence, RI, USA
Range Hood
QP230WW
Range Hood QP230WW
3-LEVEL BLOWER SPEED CONTROL TYPE 30 INCH W X 20-1/8 INCH D X 7-1/4 INCH H SIZE WHITE FINISH UL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 2.8 AMPERE CURRENT RATING (4) 50 W MR16/GU10 HALOGEN LAMP TYPE 350 CFM AIR FLOW RATE 10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE 0.6 SONES (NORMAL SETTING), 5 SONES (HIGH SETTING) SOUND LEVEL DUCTED DUCT TYPE EVOLUTION[TM] 2 BRAND FILTER TYPE MID-MESH ALUMINUM MOUNTING TYPE UNDER CABINET QP2 MODEL
  • 3-LEVEL BLOWER SPEED CONTROL TYPE
  • 30 INCH W X 20-1/8 INCH D X 7-1/4 INCH H SIZE
  • WHITE FINISH
  • UL APPROVAL
  • 120 V AT 60 HZ VOLTAGE RATING
  • 2.8 AMPERE CURRENT RATING
  • (4) 50 W MR16/GU10 HALOGEN LAMP TYPE
  • 350 CFM AIR FLOW RATE
  • 10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE
  • 0.6 SONES (NORMAL SETTING), 5 SONES (HIGH SETTING) SOUND LEVEL
  • DUCTED DUCT TYPE
  • EVOLUTION[TM] 2 BRAND
  • FILTER TYPE MID-MESH ALUMINUM
  • MOUNTING TYPE UNDER CABINET
  • QP2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number QP230WW
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Fume Hood with Wet Fume Scrubber - AirMax™ AC5030TE - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type ULPA
View Details
Range Hood - 619004EX - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Width 35.44 inch (900 mm)
Depth 20.25 inch (514 mm)
View Details