Nortek, Inc. Range Hood 619004EX

Description
3-SPEED VARIABLE CONTROL TYPE 35-7/16 INCH LENGTH X 20-1/4 INCH WIDTH X 46 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT VOLTAGE RATING 0.5 AMP CURRENT RATING (2) 20 WATT 12 VOLT JC G4 BASE HALOGEN LAMP TYPE 8 INCH DIAMETER DUCT SIZE DUCTED DUCT TYPE ELITE BRAND FILTER TYPE STAINLESS STEEL MOUNTING TYPE WALL SWITCH STYLE SLIDE INCLUDES DAMPER, TEMPERATURE SENSOR, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED 61000EX MODEL
Datasheet
Description
3-SPEED VARIABLE CONTROL TYPE 35-7/16 INCH LENGTH X 20-1/4 INCH WIDTH X 46 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT VOLTAGE RATING 0.5 AMP CURRENT RATING (2) 20 WATT 12 VOLT JC G4 BASE HALOGEN LAMP TYPE 8 INCH DIAMETER DUCT SIZE DUCTED DUCT TYPE ELITE BRAND FILTER TYPE STAINLESS STEEL MOUNTING TYPE WALL SWITCH STYLE SLIDE INCLUDES DAMPER, TEMPERATURE SENSOR, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED 61000EX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - 619004EX - Nortek, Inc.
Providence, RI, USA
Range Hood
619004EX
Range Hood 619004EX
3-SPEED VARIABLE CONTROL TYPE 35-7/16 INCH LENGTH X 20-1/4 INCH WIDTH X 46 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT VOLTAGE RATING 0.5 AMP CURRENT RATING (2) 20 WATT 12 VOLT JC G4 BASE HALOGEN LAMP TYPE 8 INCH DIAMETER DUCT SIZE DUCTED DUCT TYPE ELITE BRAND FILTER TYPE STAINLESS STEEL MOUNTING TYPE WALL SWITCH STYLE SLIDE INCLUDES DAMPER, TEMPERATURE SENSOR, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED 61000EX MODEL
  • 3-SPEED VARIABLE CONTROL TYPE
  • 35-7/16 INCH LENGTH X 20-1/4 INCH WIDTH X 46 INCH HEIGHT SIZE
  • STAINLESS STEEL FINISH
  • UL (CANADA AND US), HVI APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 0.5 AMP CURRENT RATING
  • (2) 20 WATT 12 VOLT JC G4 BASE HALOGEN LAMP TYPE
  • 8 INCH DIAMETER DUCT SIZE
  • DUCTED DUCT TYPE
  • ELITE BRAND
  • FILTER TYPE STAINLESS STEEL
  • MOUNTING TYPE WALL
  • SWITCH STYLE SLIDE
  • INCLUDES DAMPER, TEMPERATURE SENSOR, FILTER
  • PACKAGING QUANTITY 1 PER CARTON
  • WARRANTY 1 YEAR LIMITED
  • 61000EX MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number 619004EX
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Polypropylene Free-Standing Ductless Enclosure - AC4000E - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; HEPA
View Details
Range Hood - F403601 - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical; Horizontal
Required Airflow 160 to 190 SCFM (272 to 323 m³/hr)
View Details