Nortek, Inc. Residential Signaling Pushbutton PB69LWH

Description
WIRED CHIME TYPE 1.028 INCH W X 1 INCH D X 2.7 INCH H SIZE SURFACE MOUNTING WHITE BODY MATERIAL BUTTON OPERATOR TYPE NO ILLUMINATED CLASSIC RECTANGULAR HOUSING SHAPE
Datasheet
Description
WIRED CHIME TYPE 1.028 INCH W X 1 INCH D X 2.7 INCH H SIZE SURFACE MOUNTING WHITE BODY MATERIAL BUTTON OPERATOR TYPE NO ILLUMINATED CLASSIC RECTANGULAR HOUSING SHAPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Residential Signaling Pushbutton - PB69LWH - Nortek, Inc.
Providence, RI, USA
Residential Signaling Pushbutton
PB69LWH
Residential Signaling Pushbutton PB69LWH
WIRED CHIME TYPE 1.028 INCH W X 1 INCH D X 2.7 INCH H SIZE SURFACE MOUNTING WHITE BODY MATERIAL BUTTON OPERATOR TYPE NO ILLUMINATED CLASSIC RECTANGULAR HOUSING SHAPE
  • WIRED CHIME TYPE
  • 1.028 INCH W X 1 INCH D X 2.7 INCH H SIZE
  • SURFACE MOUNTING
  • WHITE BODY MATERIAL
  • BUTTON OPERATOR TYPE
  • NO ILLUMINATED
  • CLASSIC RECTANGULAR HOUSING SHAPE
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Pushbutton Switches
Product Number PB69LWH
Product Name Residential Signaling Pushbutton
Switch Dimensions 1.028 Inch W x 1 Inch D x 2.7 Inch H
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton Switches - 486-3221-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Illuminated, Sealed, Momentary Pushbutton Switch - LP3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165-TAM-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details