Nortek, Inc. Residential Signaling Pushbutton PB69LSN

Description
WIRED CHIME TYPE 1.028 INCH W X 1 INCH D X 2.7 INCH H SIZE SURFACE MOUNTING SATIN NICKEL BODY MATERIAL NO ILLUMINATED CLASSIC RECTANGULAR HOUSING SHAPE
Datasheet
Description
WIRED CHIME TYPE 1.028 INCH W X 1 INCH D X 2.7 INCH H SIZE SURFACE MOUNTING SATIN NICKEL BODY MATERIAL NO ILLUMINATED CLASSIC RECTANGULAR HOUSING SHAPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Residential Signaling Pushbutton - PB69LSN - Nortek, Inc.
Providence, RI, USA
Residential Signaling Pushbutton
PB69LSN
Residential Signaling Pushbutton PB69LSN
WIRED CHIME TYPE 1.028 INCH W X 1 INCH D X 2.7 INCH H SIZE SURFACE MOUNTING SATIN NICKEL BODY MATERIAL NO ILLUMINATED CLASSIC RECTANGULAR HOUSING SHAPE
  • WIRED CHIME TYPE
  • 1.028 INCH W X 1 INCH D X 2.7 INCH H SIZE
  • SURFACE MOUNTING
  • SATIN NICKEL BODY MATERIAL
  • NO ILLUMINATED
  • CLASSIC RECTANGULAR HOUSING SHAPE
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Pushbutton Switches
Product Number PB69LSN
Product Name Residential Signaling Pushbutton
Switch Dimensions 1.028 Inch W x 1 Inch D x 2.7 Inch H
Unlock Full Specs
to access all available technical data

Similar Products

RGB Illuminated, Sealed, Momentary Action Pushbuttons - LP9 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features Illuminated Switch
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Pushbutton - 918490 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Maintained Contact
View Details