Nortek, Inc. Residential Signaling Pushbutton PB69LBL

Description
WIRED DOOR CHIME TYPE 1.028 INCH W X 1 INCH D X 2.7 INCH H SIZE SURFACE MOUNTING BLACK BODY MATERIAL BUTTON OPERATOR TYPE NO ILLUMINATED CLASSIC RECTANGULAR HOUSING SHAPE
Datasheet
Description
WIRED DOOR CHIME TYPE 1.028 INCH W X 1 INCH D X 2.7 INCH H SIZE SURFACE MOUNTING BLACK BODY MATERIAL BUTTON OPERATOR TYPE NO ILLUMINATED CLASSIC RECTANGULAR HOUSING SHAPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Residential Signaling Pushbutton - PB69LBL - Nortek, Inc.
Providence, RI, USA
Residential Signaling Pushbutton
PB69LBL
Residential Signaling Pushbutton PB69LBL
WIRED DOOR CHIME TYPE 1.028 INCH W X 1 INCH D X 2.7 INCH H SIZE SURFACE MOUNTING BLACK BODY MATERIAL BUTTON OPERATOR TYPE NO ILLUMINATED CLASSIC RECTANGULAR HOUSING SHAPE
  • WIRED DOOR CHIME TYPE
  • 1.028 INCH W X 1 INCH D X 2.7 INCH H SIZE
  • SURFACE MOUNTING
  • BLACK BODY MATERIAL
  • BUTTON OPERATOR TYPE
  • NO ILLUMINATED
  • CLASSIC RECTANGULAR HOUSING SHAPE
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Pushbutton Switches
Product Number PB69LBL
Product Name Residential Signaling Pushbutton
Switch Dimensions 1.028 Inch W x 1 Inch D x 2.7 Inch H
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature, Sealed, MIL-PRF-8805/110 Pushbuttons - P7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.7 lbs (0.7710 kg)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Pushbutton - 354919 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details