PB29LSN -- RESIDENTIAL SIGNALING PUSHBUTTON
Nortek, Inc.
Residential Signaling Pushbutton
PB29LSN
Description
WIRED CHIME TYPE
7/8 INCH W X 3-9/16 INCH H SIZE
FLAT HOUSING SHAPE
FINISH SATIN NICKEL
Description
WIRED CHIME TYPE
7/8 INCH W X 3-9/16 INCH H SIZE
FLAT HOUSING SHAPE
FINISH SATIN NICKEL
Datasheet
Suppliers
Residential Signaling Pushbutton
PB29LSN
WIRED CHIME TYPE
7/8 INCH W X 3-9/16 INCH H SIZE
FLAT HOUSING SHAPE
FINISH SATIN NICKEL
- WIRED CHIME TYPE
- 7/8 INCH W X 3-9/16 INCH H SIZE
- FLAT HOUSING SHAPE
- FINISH SATIN NICKEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
PB29LSN |
|
Product Name
|
Residential Signaling Pushbutton |
|
Switch Dimensions
|
7/8 Inch W x 3-9/16 Inch H
|
Unlock Full Specs
to access all available technical data
Similar Products
Midwest Motion Products, Inc.
Max Current Rating
60 amps
Max DC Voltage Rating
6 to 18 volts
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Maintained Contact
Switching Mechanism
Single Pole, Double Throw (SPDT)
Switch Dimensions
Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Allen-Bradley / Rockwell Automation
Actuator Specifications
Flush Pushbutton
View Details