Nortek, Inc. Residential Signaling Pushbutton PB15LBR

Description
WIRED DOOR CHIME TYPE 1.25 INCH W X 0.875 INCH D X 2.938 INCH H SIZE SURFACE MOUNTING OIL RUBBED BRONZE BODY MATERIAL BUTTON OPERATOR TYPE NO ILLUMINATED FLAT HOUSING SHAPE
Datasheet
Description
WIRED DOOR CHIME TYPE 1.25 INCH W X 0.875 INCH D X 2.938 INCH H SIZE SURFACE MOUNTING OIL RUBBED BRONZE BODY MATERIAL BUTTON OPERATOR TYPE NO ILLUMINATED FLAT HOUSING SHAPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Residential Signaling Pushbutton - PB15LBR - Nortek, Inc.
Providence, RI, USA
Residential Signaling Pushbutton
PB15LBR
Residential Signaling Pushbutton PB15LBR
WIRED DOOR CHIME TYPE 1.25 INCH W X 0.875 INCH D X 2.938 INCH H SIZE SURFACE MOUNTING OIL RUBBED BRONZE BODY MATERIAL BUTTON OPERATOR TYPE NO ILLUMINATED FLAT HOUSING SHAPE
  • WIRED DOOR CHIME TYPE
  • 1.25 INCH W X 0.875 INCH D X 2.938 INCH H SIZE
  • SURFACE MOUNTING
  • OIL RUBBED BRONZE BODY MATERIAL
  • BUTTON OPERATOR TYPE
  • NO ILLUMINATED
  • FLAT HOUSING SHAPE
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Pushbutton Switches
Product Number PB15LBR
Product Name Residential Signaling Pushbutton
Switch Dimensions 1.25 Inch W x 0.875 Inch D x 2.938 Inch H
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-APYM-12D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details