Reznor Model MASA - 240

Description
The M series condensing sections are optimized for use with any of the Reznor PreevA series of indirect fired HVAC systems. The M series can be used with other Reznor equipment with appropriate evaporator coils or with other brand air handlers when properly selected, matched and installed. The M series DX units utilize non-ozone depleting R-410A refrigerant. Dual circuits and scroll compressors are standard. The system is designed to achieve three stages of cooling. The cooling capacities range from 5 to 15 tons at full load (Minimum 2-5 tons). The three-stage (1/3, 2/3, 3/3) design makes the M series very efficient in overall seasonal energy use. This is due to the fact that while applications are generally sized to design conditions, a major portion of the total operation time is at conditions less than design. In addition to the added energy efficiency, other advantages include smoother load response across the range of operating conditions. Plus fewer off/on cycles, as compared to conventional single or two stage systems, results in reduced wear and tear on the system. Besides the superior operational design, the M series is also designed in an attractive cabinet, optimized for performance and overall size. The cabinet is constructed of G-90 coated material with a primer on the interior surfaces. A pre-coat off-white gloss finish is applied so the unit will stay cleaner, brighter and better looking for a long period of time. Complete access to all electric and compressor parts is provided to enhance installation and service ease.
Description
The M series condensing sections are optimized for use with any of the Reznor PreevA series of indirect fired HVAC systems. The M series can be used with other Reznor equipment with appropriate evaporator coils or with other brand air handlers when properly selected, matched and installed. The M series DX units utilize non-ozone depleting R-410A refrigerant. Dual circuits and scroll compressors are standard. The system is designed to achieve three stages of cooling. The cooling capacities range from 5 to 15 tons at full load (Minimum 2-5 tons). The three-stage (1/3, 2/3, 3/3) design makes the M series very efficient in overall seasonal energy use. This is due to the fact that while applications are generally sized to design conditions, a major portion of the total operation time is at conditions less than design. In addition to the added energy efficiency, other advantages include smoother load response across the range of operating conditions. Plus fewer off/on cycles, as compared to conventional single or two stage systems, results in reduced wear and tear on the system. Besides the superior operational design, the M series is also designed in an attractive cabinet, optimized for performance and overall size. The cabinet is constructed of G-90 coated material with a primer on the interior surfaces. A pre-coat off-white gloss finish is applied so the unit will stay cleaner, brighter and better looking for a long period of time. Complete access to all electric and compressor parts is provided to enhance installation and service ease.

Suppliers

Company
Product
Description
Supplier Links
The M series condensing sections are optimized for use with any of the Reznor PreevA series of indirect fired HVAC systems. The M series can be used with other Reznor equipment with appropriate evaporator coils or with other brand air handlers when properly selected, matched and installed. The M series DX units utilize non-ozone depleting R-410A refrigerant. Dual circuits and scroll compressors are standard. The system is designed to achieve three stages of cooling. The cooling capacities range from 5 to 15 tons at full load (Minimum 2-5 tons). The three-stage (1/3, 2/3, 3/3) design makes the M series very efficient in overall seasonal energy use. This is due to the fact that while applications are generally sized to design conditions, a major portion of the total operation time is at conditions less than design. In addition to the added energy efficiency, other advantages include smoother load response across the range of operating conditions. Plus fewer off/on cycles, as compared to conventional single or two stage systems, results in reduced wear and tear on the system. Besides the superior operational design, the M series is also designed in an attractive cabinet, optimized for performance and overall size. The cabinet is constructed of G-90 coated material with a primer on the interior surfaces. A pre-coat off-white gloss finish is applied so the unit will stay cleaner, brighter and better looking for a long period of time. Complete access to all electric and compressor parts is provided to enhance installation and service ease.

The M series condensing sections are optimized for use with any of the Reznor PreevA series of indirect fired HVAC systems. The M series can be used with other Reznor equipment with appropriate evaporator coils or with other brand air handlers when properly selected, matched and installed. The M series DX units utilize non-ozone depleting R-410A refrigerant. Dual circuits and scroll compressors are standard. The system is designed to achieve three stages of cooling. The cooling capacities range from 5 to 15 tons at full load (Minimum 2-5 tons). The three-stage (1/3, 2/3, 3/3) design makes the M series very efficient in overall seasonal energy use. This is due to the fact that while applications are generally sized to design conditions, a major portion of the total operation time is at conditions less than design. In addition to the added energy efficiency, other advantages include smoother load response across the range of operating conditions. Plus fewer off/on cycles, as compared to conventional single or two stage systems, results in reduced wear and tear on the system. Besides the superior operational design, the M series is also designed in an attractive cabinet, optimized for performance and overall size. The cabinet is constructed of G-90 coated material with a primer on the interior surfaces. A pre-coat off-white gloss finish is applied so the unit will stay cleaner, brighter and better looking for a long period of time. Complete access to all electric and compressor parts is provided to enhance installation and service ease.

Supplier's Site

Technical Specifications

  Reznor
Product Category Chillers (industrial)
Product Number Model MASA - 240
Application Industrial; HVAC
Power Source 208-230/60/3 (optional feature); 460/60/3 (optional feature); Other (optional feature); 400/50/3
Condenser Cooling Remote
Control Panel Features Local
Other Features Outdoor; Bypass (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
Electrical - Climate Control - Chillers - EB160WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details